EN
  • EN
  • DE

AD8350ARM20-REEL7

Part No AD8350ARM20-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP DIFF LOW-DISTORTION 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Frequency 0Hz ~ 1GHz
P1dB -2.6dBm
Gain 20dB
Noise Figure 5.9dB
RF Type Cellular
Voltage - Supply 5V ~ 10V
Current - Supply 28mA
Test Frequency 250MHz
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555808-AD8350ARM20-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8350ARM20-REEL7 CAD Model

Description

AD8350ARM20-REEL7 - High Performance Differential Amplifier by Analog Devices Inc.

The AD8350ARM20-REEL7 is a state-of-the-art differential amplifier designed and manufactured by Analog Devices Inc. This high-performance component is engineered to deliver exceptional signal amplification in a wide array of electronic applications. Its compact form factor and robust design make it an ideal choice for space-constrained environments where performance cannot be compromised.

Key Features:

  • Frequency Range: The AD8350ARM20-REEL7 operates effectively over a broad frequency range, making it versatile for various applications, from baseband to high frequencies.
  • Gain: It offers a fixed gain of 20 dB, providing a significant boost to signal levels without the need for external gain control components.
  • Output IP3: The amplifier boasts an impressive third-order intercept (IP3) performance, which is indicative of its ability to maintain signal integrity and reduce distortion in demanding situations.
  • Power Supply: It operates on a single 5 V power supply, simplifying power management in your circuit design.
  • Package: The component is available in a compact MSOP (Mini Small Outline Package) that ensures a minimal footprint on your PCB (Printed Circuit Board).
  • Supply Current: With a modest supply current, this amplifier is an efficient choice for power-sensitive designs.

Applications:

  • Wireless Infrastructure
  • IF and Baseband Gain Blocks
  • Active Filters and ADC Drivers
  • Communication Systems
  • Signal Processing

The AD8350ARM20-REEL7 is not just about raw performance; it is also designed with reliability in mind. Analog Devices Inc. is known for its rigorous testing and quality control processes, ensuring that each amplifier performs to the highest standards. Whether you are developing cutting-edge communication equipment or sophisticated signal processing hardware, the AD8350ARM20-REEL7 provides the amplification power you need without compromising on quality or efficiency.

For designers and engineers looking for a differential amplifier that combines high gain, wide bandwidth, and exceptional linearity, the AD8350ARM20-REEL7 from Analog Devices Inc. is an excellent choice that promises to enhance the performance of your electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess