EN
  • EN
  • DE

AD9139BCPZ

Part No AD9139BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit, 1600 MSPS, TxDAC+ Digital-to- Analog Converter | IC DAC 16BIT A-OUT 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Number of D/A Converters 1
Settling Time 20ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Supply Voltage , Analog 3.13V ~ 3.47V
Supply Voltage , Digital 1.7V ~ 1.9V
INL/DNL (LSB) ±3.7, ±2.1
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Mounting Style SMD
Family Part Number AD9139
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138948-AD9139BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9139BCPZ CAD Model

Description

The AD9139BCPZ from Analog Devices Inc. is a high-performance, high-speed digital-to-analog converter (DAC) that is designed to meet the demanding requirements of communication systems, instrumentation, and defense electronics. This DAC provides an excellent combination of high dynamic range and high sampling rate, making it an ideal choice for applications requiring high data rates and precise signal generation.

Key Features

  • High-Speed Performance: The AD9139BCPZ boasts a maximum sampling rate of up to 2.8 GSPS (Giga-Samples Per Second), enabling the generation of high-frequency signals with fine resolution.
  • Resolution: It features a 16-bit resolution that ensures detailed and accurate analog output signals.
  • Integrated PLL: The inclusion of an integrated phase-locked loop (PLL) simplifies the generation of the high-frequency DAC clock, reducing the need for complex external clocking circuits.
  • Digital Signal Processing: Advanced digital signal processing features such as interpolation filters, a numerically controlled oscillator (NCO), and complex modulator allow for a flexible signal chain and reduced load on the system FPGA or ASIC.
  • Output Configuration: Its differential current outputs can be configured to support a wide range of output currents, providing versatility in interfacing with various analog components.
  • Package: The device is available in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for dense circuit designs.

Applications

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and 5G networks)
  • Instrumentation and Measurement Equipment
  • Automated Test Equipment (ATE)
  • High-Definition Video Broadcast Systems
  • Defense and Aerospace Electronics

The AD9139BCPZ is a testament to Analog Devices' commitment to providing cutting-edge technology for complex and high-speed signal processing tasks. Its robust feature set and high-speed capabilities make it an excellent choice for designers looking to push the boundaries of performance in their digital-to-analog conversion applications.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2727 $78.2727
2+ $64.2238 $128.4476
3+ $62.2168 $186.6504
4+ $60.2098 $240.8392
5+ $58.2028 $291.0140
6+ $52.1818 $313.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess