EN
  • EN
  • DE

AD9222BCPZ-50

Part No AD9222BCPZ-50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Octal, 12-Bit, 4/5 MSPS Serial LVDS 1.8 V A/D Converter / 8-Channel Octal ADC Pipelined 50Msps 12-bit Serial 64-Pin LFCSP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Architecture Pipelined
Power Dissipation 76(W)
Mounting Surface Mount
Operating Temp Range -4C to 85C
Package Type LFCSP EP
Pin Count 64
Rated Input Volt ±1
Number of Elements 8
Sample Rate 5(KSPS)
Input Type Voltage
Operating Temperature Classification Industrial
Differential Input Yes
Input Polarity Bipolar
Dual Supply Voltage (Typ) Not Required(V)
Power Supply Requirement Single
Dual Supply Voltage (Min) Not Required(V)
Rad Hardened No
Single Supply Voltage (Min) 1.7(V)
Single Supply Voltage (Max) 1.9(V)
Single Supply Voltage (Typ) 1.8(V)
Dual Supply Voltage (Max) Not Required(V)
Differential Linearity Error ±.65LSB
Resolution 12Bit
Integral Nonlinearity Error ±1LSB(LSB)
Packaging Tray
Win Source Part Number 084521-AD9222BCPZ-50
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9222
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9222BCPZ-50 CAD Model

Description

The AD9222BCPZ-50 is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the field of high-precision electronic components. This ADC operates at a 50 MSPS (Mega Samples Per Second) conversion rate, making it an excellent choice for applications that require high-speed data acquisition without sacrificing accuracy or signal integrity.

Key Features:

  • Resolution: 12-bit ADC offers fine granularity in signal conversion, ensuring detailed and accurate digital representation of the analog input.
  • Sampling Rate: With a maximum sampling rate of 50 MSPS, the AD9222BCPZ-50 is well-suited for high-speed applications such as medical imaging, data acquisition systems, and communication infrastructure.
  • Input Range: The device features a flexible input range, accommodating various signal levels for versatile application use.
  • Low Power Consumption: Designed for efficiency, it maintains low power consumption, which is critical for portable and battery-powered devices.
  • Output Interface: It includes a serialized LVDS (Low-Voltage Differential Signaling) output to minimize the number of data interface lines and reduce the complexity of system design.
  • Package: The ADC comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which saves valuable board space without compromising performance.

Applications:

The AD9222BCPZ-50 is well-suited for a broad range of applications that demand high-speed and accurate data conversion. These include:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Instrumentation and Control Systems
  • Data Acquisition Modules
  • Radar and Satellite Systems

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD9222BCPZ-50 is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Technical Support and Resources:

Comprehensive technical support and a wide array of resources are available for the AD9222BCPZ-50. Customers can access datasheets, application notes, reference designs, and product support through the Analog Devices Inc. website or directly contact their support team for assistance.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess