EN
  • EN
  • DE

AD9251BCPZRL7-80

Part No AD9251BCPZRL7-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name AD9251
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number AD9251BCPZRL7-80DKR, AD9251BCPZRL7-80TR, AD9251BCPZRL7-80-ND, AD9251BCPZRL7-80CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910014-AD9251BCPZRL7-80
Ultra Librarian 3D Model Ultra Librarian AD9251BCPZRL7-80 CAD Model

Description

The AD9251BCPZRL7-80 is a high-performance, dual-channel, 14-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in data conversion technology. This ADC is capable of sampling speeds up to 80 MSPS (Mega Samples Per Second), making it an excellent choice for demanding applications that require high-speed data acquisition and processing.

Key Features

  • Resolution: 14-bit performance provides high precision for a wide dynamic range of input signals.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS, the AD9251BCPZRL7-80 is suitable for high-frequency signal processing.
  • Dual-Channel: The dual ADC cores enable simultaneous sampling of two analog inputs, which is ideal for I/Q demodulation and other complex signal processing tasks.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a power-efficient solution without compromising performance.
  • Serial LVDS Interface: The Low Voltage Differential Signaling (LVDS) interface ensures high-speed data transfers with reduced noise and improved signal integrity.
  • Digital Signal Processing: It includes digital features such as a digital down-converter with a decimation filter for bandwidth management and data reduction.

Applications

The AD9251BCPZRL7-80 is versatile and can be used in various applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Antenna Arrays
  • Instrumentation and Test Equipment
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality. The AD9251BCPZRL7-80 is available in a compact LFCSP (Lead Frame Chip Scale Package) that ensures reliability and a small footprint for space-constrained applications. The product is designed to meet the stringent requirements of industrial and commercial markets, offering both robustness and longevity.

Ordering Information

To facilitate easy integration into your design, the AD9251BCPZRL7-80 is available in reel packaging, allowing for efficient assembly during the manufacturing process. For detailed ordering and shipment information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess