EN
  • EN
  • DE

AD9484BCPZ-500

Part No AD9484BCPZ-500
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT PIPELINED 56LFCSP / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 8
Sampling Rate (Per Second) 500M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.75V ~ 1.9V
Voltage - Supply, Digital 1.75V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Mounting SMD (SMT)
Base Product Number AD9484
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C1
HTSUS 8542.39.0001
Other Names AD9484BCPZ500,-2735-AD9484BCPZ-500,2156-AD9484BCPZ-500-505
Standard Package 1
Win Source Part Number 1212292-AD9484BCPZ-500
Ultra Librarian 3D Model Ultra Librarian AD9484BCPZ-500 CAD Model

Description

The AD9484BCPZ-500 is a high-performance, 14-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide range of applications, this ADC excels in scenarios demanding high speed and accuracy, such as medical imaging, data acquisition systems, and communication infrastructure.

Key Features:

  • High Sampling Rate: The AD9484BCPZ-500 offers a remarkable sampling rate of up to 500 MSPS (mega-samples per second), enabling it to capture high-frequency signals with precision.
  • Resolution: With a 14-bit resolution, this ADC provides fine quantization levels, resulting in detailed and accurate digital representations of the input analog signals.
  • Input Bandwidth: It features an exceptional analog input bandwidth, facilitating the direct digitization of IF (intermediate frequency) signals, thus reducing system complexity and cost.
  • Low Power Consumption: Engineered for efficiency, the AD9484BCPZ-500 maintains low power consumption, making it suitable for power-sensitive applications.
  • Output Format: The ADC supports various output formats, including LVDS (Low-Voltage Differential Signaling) for reduced noise and crosstalk.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on the PCB (Printed Circuit Board).

Applications:

  • Wireless and Wired Broadband Communications
  • Test and Measurement Equipment
  • Radar and Satellite Subsystems
  • Medical Imaging Systems
  • High-speed Data Acquisition

Technical Specifications:

Parameter Value
Resolution 14-bit
Max Sampling Rate 500 MSPS
Analog Input Bandwidth 2 GHz
Supply Voltage 1.8 V to 3.3 V
Operating Temperature Range -40°C to +85°C
Package Type LFCSP

The AD9484BCPZ-500 by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, cutting-edge technology for sophisticated electronic systems. Its robust feature set and adaptability make it an ideal choice for designers looking to enhance the performance of their high-speed signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess