The AD977ARS is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., an industry leader in high-precision integrated circuits. This ADC is specifically designed to meet the demanding requirements of applications where accuracy and speed are critical, such as in medical imaging, data acquisition systems, and industrial control.
Key Features
- Resolution: 16-bit accuracy ensures high precision in measurement.
- Sampling Rate: Offers a maximum sampling rate of 200 kSPS (kilo-samples per second), suitable for capturing fast transient signals.
- Input Voltage Range: The converter accepts a wide input voltage range, providing flexibility in various signal conditions.
- Low Power Consumption: Designed for power-sensitive applications, it has a typical power dissipation of only 35 mW.
- Interface: Features a serial interface, making it easy to connect with most microprocessors and DSPs.
- Package: Comes in a compact 28-lead SSOP (Shrink Small Outline Package), suitable for space-constrained applications.
- Reference: Includes an on-chip 2.5 V reference, reducing the need for external components.
Performance Advantages
The AD977ARS boasts superior performance with its high throughput rate and low noise level. Its 16-bit resolution and fast sampling rate make it an ideal choice for precision measurement. The on-chip calibration feature ensures long-term accuracy and minimizes the effect of temperature drift, enhancing the reliability of the measurements.
Applications
This ADC is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Medical Imaging Systems
- Test and Measurement Instruments
- Data Acquisition Modules
- Industrial Process Control
- Battery-powered Devices
The AD977ARS from Analog Devices Inc. represents a blend of precision, speed, and power efficiency, making it a top choice for engineers and designers looking for a reliable ADC solution.