EN
  • EN
  • DE

AD9880KSTZ-80

Part No AD9880KSTZ-80
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172463-AD9880KSTZ-80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9880KSTZ-80 CAD Model

Description

The AD9880KSTZ-80 is a high-performance integrated circuit developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to cater to the demanding needs of video and graphics signal processing applications, providing a seamless interface between digital video equipment and displays.

Key Features

  • Interface: The device features a flexible digital video interface that supports both HDMI 1.3 and DVI 1.0 protocols, ensuring compatibility with a wide range of multimedia devices.
  • Resolution: It is capable of handling video resolutions up to UXGA (1600x1200) and HDTV up to 1080p, making it suitable for high-definition video processing.
  • Clock Speed: The AD9880KSTZ-80 operates at a clock speed of 80 MHz, which allows for rapid data processing and minimal latency in video applications.
  • Integration: This IC integrates an analog-to-digital converter (ADC) with 8-bit or 10-bit capability, providing high-quality video digitization.
  • Audio Support: Alongside video, the AD9880KSTZ-80 also supports high-quality digital audio, ensuring a comprehensive multimedia experience.
  • Package: It is available in a compact LQFP-100 package, which is conducive to space-constrained applications.

Applications

The AD9880KSTZ-80 is an ideal choice for a variety of applications, including:

  • Advanced Television Systems
  • Projectors
  • Monitors
  • Video Capture Cards
  • Home Theater Systems
  • Professional Video Equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD9880KSTZ-80 is designed with reliability in mind, ensuring stable operation across different temperatures and conditions. The product adheres to stringent industry standards, making it a reliable choice for both commercial and industrial applications.

Ordering Information

The AD9880KSTZ-80 is available through Analog Devices' distribution network. For detailed ordering information and availability, please visit the Analog Devices official website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess