EN
  • EN
  • DE

ADAR7251WBCSZ

Part No ADAR7251WBCSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 48LFCSP / 16 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 48-LFCSP-SS (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 1.8M
Number of Inputs 4
Input Type Differential
Data Interface SPI, Parallel
Configuration PGA-ADC
Number of A/D Converters 4
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.97V ~ 3.6V
Voltage - Supply, Digital 1.62V ~ 1.98V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-SS (7x7)
Mounting Type Surface Mount
Base Product Number ADAR7251
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859896-ADAR7251WBCSZ
Ultra Librarian 3D Model Ultra Librarian ADAR7251WBCSZ CAD Model

Description

The ADAR7251WBCSZ is a state-of-the-art quad-channel analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is specifically tailored for applications requiring high-speed data acquisition, such as phased array radar systems, electronic warfare, and advanced communication systems.

Key Features

  • Quad-Channel ADC: The ADAR7251WBCSZ features four independent ADC channels, providing simultaneous sampling and processing capabilities that are critical for modern, complex signal acquisition tasks.
  • High Sampling Rate: Each channel is capable of sampling at a high rate, ensuring that the device can keep pace with the demands of rapid signal variations and high-frequency inputs.
  • Resolution: The ADC offers excellent resolution, enabling the capture of fine signal details, which is particularly important in high-precision applications.
  • Integrated Features: This device includes integrated features such as a programmable gain amplifier (PGA) and antialiasing filters, reducing the need for external components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAR7251WBCSZ minimizes power consumption, making it suitable for portable and battery-powered systems where power availability is a concern.

Applications

The versatility of the ADAR7251WBCSZ allows it to be used across a wide range of applications. Its ability to handle high-speed signals makes it an ideal choice for:

  • Phased array radar systems
  • Electronic warfare
  • Medical imaging
  • Advanced communication systems
  • Test and measurement equipment

Product Specifications

Parameter Value
Product Number ADAR7251WBCSZ
Manufacturer Analog Devices Inc.
Channels Quad-Channel
Resolution High-Resolution
Sampling Rate High
Integrated Features PGA, Antialiasing Filters
Power Consumption Low

Whether you are designing a cutting-edge radar system or developing sophisticated communication technology, the ADAR7251WBCSZ from Analog Devices Inc. is engineered to meet the high standards of performance and reliability required by today's most demanding applications.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.6424 $70.6424
2+ $57.9630 $115.9260
3+ $56.1516 $168.4548
4+ $54.3403 $217.3612
5+ $52.5289 $262.6445
7+ $47.0949 $329.6643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess