EN
  • EN
  • DE

ADG3232GC5T8LF

Part No ADG3232GC5T8LF
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967015-ADG3232GC5T8LF
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG3232GC5T8LF CAD Model

Description

Analog Devices Inc. ADG3232GC5T8LF Product Overview

The ADG3232GC5T8LF from Analog Devices Inc. is a high-performance, low-voltage, dual-channel, 2:1 multiplexer/demultiplexer that offers exceptional signal integrity and reliability for a wide range of applications. This advanced switch IC is designed to operate with a single 1.8V to 5.5V power supply, making it versatile for both portable and fixed power applications.

With its low on-resistance and on-resistance flatness, the ADG3232GC5T8LF is optimized for low-distortion audio and video signal routing, precision data acquisition systems, and high-speed digital communications. The low power consumption and reduced power supply requirements contribute to the overall efficiency of the systems it is integrated into, making it an environmentally friendly choice for modern electronic designs.

Key Features of the ADG3232GC5T8LF

  • High Performance: Offers high-bandwidth signal switching with minimal distortion, ensuring the integrity of the signal path.
  • Wide Operating Voltage Range: Compatible with a range of power supplies from 1.8V to 5.5V, providing flexibility in various application designs.
  • Low On-Resistance: The device exhibits a low on-resistance, which minimizes signal loss and power dissipation.
  • Low Crosstalk: Engineered to minimize interference between channels, thereby preserving signal quality.
  • Compact Packaging: Available in a space-saving, lead-free package that is suitable for high-density circuit designs.

The ADG3232GC5T8LF is an ideal choice for designers looking to achieve high-speed signal routing with minimal power loss and signal degradation. Its robust design ensures reliable operation even under harsh conditions, which is a hallmark of Analog Devices Inc.'s commitment to quality and durability.

Whether used in consumer electronics, communication infrastructure, or industrial systems, the ADG3232GC5T8LF stands out as a superior choice for multiplexing and demultiplexing applications where performance and power efficiency are critical.

With its blend of advanced features and dependable operation, the ADG3232GC5T8LF from Analog Devices Inc. is a testament to the company's innovation and leadership in the field of high-performance integrated circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess