EN
  • EN
  • DE

ADG936BCPZ-RL7

Part No ADG936BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SW DUAL SPDT REFLECT 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 0Hz
Frequency - Upper 2GHz
Isolation @ Frequency 60dB @ 100MHz (typ)
Insertion Loss @ Frequency 0.4dB @ 100MHz
IIP3 36dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 17dBm (typ) P1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.65 V to 2.75 V
RF Type ASK/FSK
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 198722-ADG936BCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG936BCPZ-RL7 CAD Model

Description

Product Overview: ADG936BCPZ-RL7

The ADG936BCPZ-RL7 is a high-performance RF switch fabricated by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to deliver exceptional signal integrity and reliability for a wide range of RF applications. Its compact package and low insertion loss make it an ideal choice for RF signal routing in communication systems, test equipment, and consumer electronics.

Key Features

  • Frequency Range: The ADG936BCPZ-RL7 operates over a broad frequency range, making it suitable for various RF applications.
  • Low Insertion Loss: It features a low insertion loss, which minimizes the signal attenuation and preserves the integrity of the RF signal through the switch.
  • High Isolation: The device offers high isolation between switched RF ports, ensuring minimal leakage and crosstalk between signal paths.
  • IC Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADG936BCPZ-RL7 is optimized for space-constrained applications.
  • Power Consumption: With its low power consumption, the switch is ideal for battery-powered devices, contributing to longer operational life and energy efficiency.
  • Control Interface: The switch is controlled by TTL/CMOS-compatible control inputs, providing ease of integration with digital systems.

Applications

The ADG936BCPZ-RL7 is versatile and can be used in a variety of applications, including:

  • Wireless Infrastructure
  • RFID Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Satellite Communications

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADG936BCPZ-RL7 is no exception, manufactured with precision and subjected to rigorous testing to ensure it meets the requirements of the most demanding RF applications.

Ordering Information

The ADG936BCPZ-RL7 is available in a tape and reel format for automated assembly processes, denoted by the 'RL7' suffix. For detailed ordering and shipping information, or to request samples, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4685 $52.0275
31+ $3.2448 $100.5888
48+ $3.1329 $150.3792
69+ $2.9091 $200.7279
90+ $2.7972 $251.7480
112+ $2.6853 $300.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,740 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess