EN
  • EN
  • DE

ADN8833ACPZ-R7

Part No ADN8833ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC THERMO COOLER DRIVER 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Thermoelectric Cooler PMIC 24-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADN8833
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADN8833ACPZ-R7DKR, ADN8833ACPZ-R7-ND, ADN8833ACPZ-R7TR, ADN8833ACPZ-R7CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910589-ADN8833ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADN8833ACPZ-R7 CAD Model

Description

ADN8833ACPZ-R7 - Analog Devices Inc.

The ADN8833ACPZ-R7 is a high-performance, thermoelectric cooler (TEC) controller IC designed by Analog Devices Inc., a leader in high-performance semiconductors. This precision device is specifically engineered to drive TECs in cooling and heating applications, ensuring optimal temperature control for a wide array of products, including laser diodes, optical components, and sensitive electronic systems.

Key Features:

  • Integrated H-Bridge: The ADN8833ACPZ-R7 incorporates a bidirectional H-bridge driver, capable of driving TECs with currents up to 2A. This feature allows for precise control over the direction and magnitude of the current, enabling both heating and cooling operations.
  • Adjustable Voltage Regulation: It offers adjustable voltage regulation capabilities, which can be set via external resistors. This flexibility allows users to customize the output to match specific TEC requirements.
  • High Efficiency: Designed with efficiency in mind, this controller minimizes power loss and heat generation, contributing to the overall reliability and longevity of the system.
  • Compact Package: The device is provided in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Temperature Monitoring: An integrated temperature sensor interface allows for direct connection to a thermistor, providing real-time feedback for closed-loop temperature control.
  • Overcurrent Protection: The controller includes overcurrent protection, safeguarding the TEC and the controller itself from potential damage due to excessive current conditions.

Applications:

The ADN8833ACPZ-R7 is suitable for a diverse range of applications that require precise temperature management. These include:

  • Fiber optic networks
  • Telecommunication equipment
  • Medical diagnostic equipment
  • Industrial instrumentation
  • Laboratory research

This TEC controller from Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions for temperature management challenges. With the ADN8833ACPZ-R7, users can expect a reliable, efficient, and precise temperature control system that enhances the performance and stability of their high-tech equipment.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8389 $54.7112
16+ $6.4060 $102.4960
25+ $6.1896 $154.7400
35+ $5.7568 $201.4880
46+ $5.5403 $254.8538
57+ $5.3239 $303.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess