EN
  • EN
  • DE

ADP1877ACP7-H0Z

Part No ADP1877ACP7-H0Z
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Win Source Part Number 173094-ADP1877ACP7-H0Z
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP1877ACP7-H0Z CAD Model

Description

ADP1877ACP7-H0Z: A High-Performance Synchronous Step-Down Controller by Analog Devices Inc.

The ADP1877ACP7-H0Z is a cutting-edge synchronous step-down, or buck, controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This controller is tailored for a variety of applications where efficiency, reliability, and precision are paramount. It is especially suited for use in power supply circuits within networking equipment, telecommunications infrastructure, industrial systems, and computing platforms.

At the heart of the ADP1877ACP7-H0Z is a constant frequency, current mode control architecture that provides excellent transient response and optimal stability. This advanced design ensures that power supplies built with this controller can deliver a stable output voltage even under varying load conditions, which is critical for maintaining the performance of sensitive electronic equipment.

The device boasts a wide input voltage range, accommodating various power sources and enabling its use in systems with fluctuating supply voltages. Furthermore, the ADP1877ACP7-H0Z supports a broad output voltage range, giving designers the flexibility to use it in a multitude of voltage regulation scenarios. The integrated high-side and low-side MOSFET drivers provide robust drive capability, enhancing the efficiency of the power conversion process.

One of the key features of the ADP1877ACP7-H0Z is its programmable switching frequency, which allows engineers to optimize the balance between efficiency and component size. By selecting an appropriate frequency, designers can minimize the size of passive components, such as inductors and capacitors, thereby reducing the overall footprint of the power supply on the PCB.

Safety features are an integral part of the ADP1877ACP7-H0Z design. It includes overvoltage protection, undervoltage lockout, and thermal shutdown to ensure the protection of the controller and the system it powers. The device also offers a precision-enable threshold, facilitating controlled startup and shutdown sequences.

The ADP1877ACP7-H0Z is available in a compact, surface-mount LFCSP package, making it ideal for space-constrained applications. With its advanced features and robust design, this synchronous step-down controller from Analog Devices Inc. represents a reliable solution for high-performance power management needs.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1612 $60.0628
45+ $2.5941 $116.7345
69+ $2.5121 $173.3349
96+ $2.4313 $233.4048
123+ $2.3504 $289.0992
165+ $2.1079 $347.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess