EN
  • EN
  • DE

ADP5075ACBZ-R7

Part No ADP5075ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV 800MA 12WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck-Boost Switching Regulator IC Negative Adjustable Vin-39V 1 Output 800mA 12-UFBGA, WLCSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-UFBGA, WLCSP
Case / Package 12-WLCSP (1.61x2.18)
Family Name ADP5075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5075ACBZ-R7-ND, ADP5075ACBZ-R7TR, ADP5075ACBZ-R7CT, ADP5075ACBZ-R7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845368-ADP5075ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5075ACBZ-R7 CAD Model

Description

ADP5075ACBZ-R7: A High-Performance DC-DC Regulator from Analog Devices Inc.

The ADP5075ACBZ-R7 is a cutting-edge DC-DC regulator module designed by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This regulator is specifically engineered to meet the rigorous power management requirements of modern electronic applications, offering both versatility and efficiency in a compact package.

With an input voltage range of 4.5V to 15V, the ADP5075ACBZ-R7 is capable of catering to a wide array of applications, from battery-powered devices to industrial control systems. Its output voltage is highly configurable, ensuring compatibility with various components and enabling designers to tailor the power supply to their specific needs.

The device incorporates a synchronous step-up/step-down topology, which allows for seamless transition between buck and boost modes, maintaining a stable output even when the input voltage crosses over the output voltage level. This feature is particularly beneficial for systems that experience fluctuating power sources, ensuring uninterrupted operation and reliability.

Efficiency is at the heart of the ADP5075ACBZ-R7's design. The regulator optimizes power usage with its low quiescent current and high switching frequency, which also facilitates the use of smaller, cost-effective external components. The result is a power solution that not only saves space but also reduces the overall system power losses.

Safety and protection are paramount for any power management device, and the ADP5075ACBZ-R7 does not disappoint. It includes a range of protective features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage from abnormal operating conditions.

The ADP5075ACBZ-R7 comes in a compact 16-lead LFCSP (3x3mm) package, making it an ideal choice for space-constrained applications. Its small footprint, combined with its robust feature set, makes it a go-to solution for designers seeking a reliable and efficient power regulator for their next project.

Analog Devices Inc. has once again demonstrated its commitment to innovation and quality with the ADP5075ACBZ-R7, offering a product that delivers performance, flexibility, and reliability for a diverse range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9733 $51.6529
31+ $3.2602 $101.0662
48+ $3.1583 $151.5984
66+ $3.0564 $201.7224
85+ $2.9545 $251.1325
114+ $2.6489 $301.9746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess