EN
  • EN
  • DE

ADSP-21266SKSTZ-2D

Part No ADSP-21266SKSTZ-2D
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Embedded Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface DAI, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1142186-ADSP-21266SKSTZ-2D
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21266
Introduction Date May 28, 2003
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-21266SKSTZ-2D CAD Model

Description

ADSP-21266SKSTZ-2D: High-Performance DSP from Analog Devices Inc.

The ADSP-21266SKSTZ-2D is a state-of-the-art digital signal processor (DSP) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. Designed for a wide range of applications, this DSP is part of the SHARC® processor family, renowned for their exceptional computational power and processing speed.

With its 32-bit architecture, the ADSP-21266SKSTZ-2D offers a perfect blend of performance and power efficiency. It is capable of executing up to 600 million instructions per second (MIPS) at a clock speed of 150MHz, making it an ideal choice for demanding signal processing tasks such as audio and video processing, industrial control, medical imaging, and telecommunications.

The processor features a large on-chip memory, including 1MB of dual-ported SRAM and 4MB of flash memory, providing ample space for code and data storage. This integrated memory architecture minimizes the need for external memory components, thereby reducing system cost and complexity.

The ADSP-21266SKSTZ-2D is equipped with a range of peripherals and interfaces to facilitate easy integration into various systems. It includes a host of connectivity options such as SPI, UART, and CAN, along with dedicated peripheral ports for direct interfacing with other devices.

For developers, the DSP supports the easy-to-use CrossCore® Embedded Studio (CCES) software development platform, which includes an optimizing C/C++ compiler, a debugger, and various other development tools. This integrated development environment (IDE) simplifies the process of developing, testing, and deploying applications on the SHARC processor.

The product is available in a 144-lead LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while providing excellent thermal performance. The ADSP-21266SKSTZ-2D operates over an extended industrial temperature range, making it suitable for harsh environments.

In summary, the ADSP-21266SKSTZ-2D from Analog Devices Inc. is a powerful DSP that combines high-speed signal processing capabilities with a rich set of features and peripherals, making it an excellent choice for engineers and system designers looking for a reliable and efficient solution for their high-performance computing needs.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess