EN
  • EN
  • DE

ADSP-BF516BSWZ-4

Part No ADSP-BF516BSWZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ LP 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP-EP (24x24)
Win Source Part Number 009430-ADSP-BF516BSWZ-4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF516BSWZ-4 CAD Model

Description

ADSP-BF516BSWZ-4: High-Performance Digital Signal Processor

The ADSP-BF516BSWZ-4 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the Blackfin family, which is known for its high integration and performance combined with power efficiency, making it an ideal choice for a wide range of applications. The Blackfin series has been engineered to meet the demanding needs of embedded processing applications, including automotive, industrial, instrumentation, audio, video, and communication systems.

This processor operates at a core frequency of 400 MHz, providing the computational power necessary for complex algorithms and signal processing tasks. It is built with a 16/32-bit RISC-like architecture that allows for both control processing and signal processing, a feature that distinguishes the Blackfin family in the DSP market. This dual functionality means that the ADSP-BF516BSWZ-4 can handle a variety of tasks without the need for separate processors, reducing system complexity and cost.

The ADSP-BF516BSWZ-4 comes in a 176-lead LQFP (Low Profile Quad Flat Package) that is surface-mountable, making it suitable for compact and space-constrained designs. It also features a 2.5V to 3.6V power supply voltage range, which contributes to its low-power consumption characteristics, essential for portable and battery-powered devices.

Integrated into this DSP are a host of peripherals and interfaces that enhance its connectivity and functionality. These include UART, SPI, SPORT (Serial Port), CAN, and a 12-bit ADC (Analog to Digital Converter), among others. The presence of these built-in components allows designers to develop systems with fewer external parts, saving on board space and potentially reducing the bill of materials cost.

Security and reliability are also focal points of the ADSP-BF516BSWZ-4, featuring an on-chip memory protection unit (MPU) that helps to safeguard against system malfunctions and secure sensitive code. Additionally, it offers error correction and detection capabilities to ensure data integrity in critical applications.

In summary, the ADSP-BF516BSWZ-4 from Analog Devices Inc. is a powerful and versatile digital signal processor that is well-suited for a myriad of embedded applications requiring efficient, high-speed signal processing and control tasks within a single chip solution.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4285 $72.4285
2+ $59.4286 $118.8572
3+ $57.5714 $172.7142
4+ $55.7143 $222.8572
5+ $53.8571 $269.2855
7+ $48.2857 $337.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess