EN
  • EN
  • DE
  • IT

ADSP-BF561SBB500

Part No ADSP-BF561SBB500
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 500MHZ 297BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 297-PBGA (27x27)
Win Source Part Number 077867-ADSP-BF561SBB500
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SBB500 CAD Model

Description

ADSP-BF561SBB500 - High-Performance Dual-Core Blackfin Processor

The ADSP-BF561SBB500 is a sophisticated dual-core processor that is part of the Blackfin family of products from Analog Devices Inc. This processor is designed to deliver high computational performance and power efficiency, making it an ideal choice for embedded applications that require signal processing capabilities along with control processing.

At the heart of the ADSP-BF561SBB500 are two symmetric multiprocessing cores, which can run at a clock speed of up to 500 MHz. These cores are based on the Blackfin processor architecture, which is known for its microcontroller-like programmability and ease of use, along with the signal processing power of a DSP. This unique combination allows for efficient processing of both control-based tasks and complex signal processing algorithms in a single chip, simplifying design and reducing system costs.

Key Features:

  • Dual-Core Processor: Two 32-bit Blackfin processor cores for parallel processing.
  • High Performance: Up to 1000 MMACS (Million Multiply-Accumulate Operations per Second) of combined performance.
  • Integrated Memory: Large on-chip memory, including L1 and L2 SRAM, which is essential for real-time signal processing.
  • Peripheral Set: A rich set of peripherals including DMA controllers, parallel peripheral interface, UART, SPI, timers, and more to support a wide range of interfaces.
  • Power Management: Dynamic power management options for optimizing power consumption based on performance requirements.

The ADSP-BF561SBB500 is well-suited for multitasking applications, as it can efficiently handle multiple, concurrent processes without sacrificing performance. This makes it an excellent choice for applications in automotive, industrial control, medical imaging, multimedia, and communications that demand robust, high-speed data processing and real-time responsiveness.

Additionally, the processor is supported by Analog Devices' CrossCore® Embedded Studio (CCES) software development tools, which provide developers with a comprehensive suite of development and debugging tools to accelerate product time-to-market. The ADSP-BF561SBB500 is available in a 400-ball CSPBGA package and is specified over an extended industrial temperature range, making it a reliable choice for demanding environments.

Overall, the ADSP-BF561SBB500 from Analog Devices Inc. represents a powerful, flexible solution for designers who require a high-performance, dual-core processor capable of executing complex algorithms and managing multiple tasks in real-time.

You May Also Be Interested in

NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0776 $61.0776
3+ $50.1143 $150.3429
4+ $48.5481 $194.1924
5+ $46.9819 $234.9095
7+ $45.4169 $317.9183
9+ $40.7184 $366.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess