EN
  • EN
  • DE

ADUM2401CRWZ-RL

Part No ADUM2401CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 90Mbps 16-Pin SOIC W T/R / DGTL ISO 5KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 90Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009509-ADUM2401CRWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADUM2401
Introduction Date October 05, 2004
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM2401CRWZ-RL CAD Model

Description

ADUM2401CRWZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM2401CRWZ-RL, manufactured by Analog Devices Inc., is a high-performance, quad-channel digital isolator designed to offer exceptional signal integrity and isolation for a wide range of applications. Utilizing Analog Devices' proprietary iCoupler® technology, this component provides a robust isolation barrier that enables the transfer of digital signals between circuits with different power domains while maintaining a high level of electrical safety and noise immunity.

Key Features

  • High Data Rates: Supports data rates up to 1 Mbps, making it suitable for high-speed digital interfacing.
  • Quad-Channel Isolation: Features four independent isolation channels, each capable of transmitting data in either direction, providing flexibility in signal routing and system design.
  • Robust Isolation: Offers an isolation voltage rating of 2500 Vrms for 1 minute, ensuring safety and reliability in high-voltage applications.
  • Low Power Consumption: Designed for energy efficiency, the ADUM2401CRWZ-RL operates with low power consumption, reducing thermal load and saving system power.
  • Wide Temperature Range: Operates reliably over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Compact Package: Available in a 16-lead SOIC wide-body package, providing a compact solution that saves board space.
  • Regulatory Approvals: Compliant with key industry safety standards, including UL, CSA, and VDE certifications, for ease of design-in and system approval.

Applications

The ADUM2401CRWZ-RL is ideal for a variety of applications where signal integrity and isolation are critical. Common uses include:

  • Industrial automation and process control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Isolated SPI, I2C, or UART interfaces
  • Power supply control and monitoring

With its combination of high-speed data transfer, robust electrical isolation, and compact packaging, the ADUM2401CRWZ-RL is an excellent choice for designers looking to enhance the safety and performance of their systems. Analog Devices Inc. continues to innovate in the field of signal processing and isolation, and the ADUM2401CRWZ-RL is a testament to their commitment to quality and reliability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess