EN
  • EN
  • DE

ADUM3210WCRZ-RL7

Part No ADUM3210WCRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 2CH LOGIC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 1016039-ADUM3210WCRZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3210WCRZ-RL7 CAD Model

Description

ADUM3210WCRZ-RL7 - Digital Isolator by Analog Devices Inc.

The ADUM3210WCRZ-RL7 is a high-performance digital isolator designed and manufactured by Analog Devices Inc., a leader in semiconductor solutions. This product offers robust isolation for digital signals, ensuring that electronic devices operate safely and effectively, especially in environments where electrical noise and potential ground differences pose a challenge.

This digital isolator is part of the ADuM3210 series and comes in a 16-lead SOIC package with a wide body, providing a compact footprint for PCB designs. The part number suffix 'RL7' indicates that the device is offered in reel packaging, making it suitable for automated assembly processes, which is ideal for high-volume production.

Key Features:

  • Isolation Voltage: The ADUM3210WCRZ-RL7 provides an isolation voltage of 2500 Vrms for 1 minute, ensuring reliable operation in high-voltage environments and aiding in the protection of sensitive circuitry.
  • Data Rate: With a maximum data rate of 1 Mbps, this digital isolator is suitable for a variety of applications that require moderate-speed digital communication.
  • Channels: It features two independent isolation channels, which can be used in either direction, offering design flexibility for bidirectional communication.
  • Power Supply: The device operates from a 3.0 to 5.5 V power supply, accommodating a broad range of logic levels and making it compatible with most digital systems.
  • High-Temperature Operation: The ADUM3210WCRZ-RL7 is designed to operate over an extended temperature range of -40°C to +125°C, making it suitable for industrial applications.
  • Regulatory Approvals: It is certified by regulatory standards, including UL, CSA, and VDE, ensuring compliance with international safety requirements.
  • Low Power Consumption: The device features low power consumption, which is critical for energy-sensitive applications.

Applications for the ADUM3210WCRZ-RL7 are diverse and include industrial fieldbus networks, general-purpose multichannel isolation, data acquisition systems, and any other systems where signal integrity and isolation are crucial.

Analog Devices Inc. has a reputation for quality and reliability, and the ADUM3210WCRZ-RL7 is no exception. It delivers the performance expected from a leading-edge digital isolator, ensuring that your electronic designs are both safe and efficient.

You May Also Be Interested in

Texas Instruments
GENERAL-PURPOSE, DUAL-CHANNEL, 1
Lowest to $1.5135
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.2613
Texas Instruments
FUNCTIONAL ISOLATIONDUAL-CHANNEL
Lowest to $1.4553
Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess