EN
  • EN
  • DE

ADUM3481BRSZ-RL7

Part No ADUM3481BRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3750VRMS 4CH GP 20SSOP / General Purpose Digital Isolator 3750Vrms 4 Channel 25Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 33ns, 33ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.8V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM3481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM3481BRSZ-RL7DKR,ADUM3481BRSZ-RL7TR,ADUM3481BRSZ-RL7-ND,ADUM3481BRSZ-RL7CT
Standard Package 500
Win Source Part Number 986536-ADUM3481BRSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3481BRSZ-RL7 CAD Model

Description

ADUM3481BRSZ-RL7 - A High-Performance Digital Isolator by Analog Devices Inc.

The ADUM3481BRSZ-RL7 is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is a part of the robust iCoupler® family and offers a combination of high data rate and isolation capabilities, making it an ideal choice for a wide range of applications including industrial, healthcare, and consumer electronics.

The device features quad-channel bidirectional signal isolation, which means it can transmit data in both directions across its isolation barrier. With a data rate of up to 150Mbps, it is well-suited for high-speed digital interfacing, ensuring that communication between devices is both rapid and reliable. The channels are configured as two forward and two reverse-direction channels, providing flexibility in communication patterns.

One of the key attributes of the ADUM3481BRSZ-RL7 is its high isolation voltage, rated at 2500V RMS for 1 minute. This high voltage withstand capability ensures that the device can handle significant potential differences without compromising the integrity of data or the safety of the system. It is certified to provide reinforced insulation, which is critical in applications where electrical safety is of paramount importance.

The isolator is available in a compact 16-lead SSOP (Small Shrink Outline Package) which makes it suitable for space-constrained applications. Moreover, it operates over a wide temperature range of -40°C to +125°C, ensuring performance across various environmental conditions.

The ADUM3481BRSZ-RL7 also boasts low power consumption, thanks to Analog Devices' patented iCoupler technology. This technology uses magnetic coupling to achieve isolation, which is more power-efficient compared to optocoupler-based solutions. This feature is particularly beneficial for battery-powered devices and energy-sensitive applications.

In summary, the ADUM3481BRSZ-RL7 from Analog Devices Inc. is a robust, high-speed digital isolator that offers superior performance in terms of data rate, isolation voltage, and power efficiency. Its compact form factor and wide operating temperature range make it a versatile choice for designers looking to enhance the safety and reliability of their digital communication systems.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3903 $51.9515
12+ $8.5254 $102.3048
19+ $8.2590 $156.9210
26+ $7.9926 $207.8076
33+ $7.7262 $254.9646
44+ $6.9269 $304.7836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess