EN
  • EN
  • DE

ADUM5402CRWZ-RL

Part No ADUM5402CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 6ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009536-ADUM5402CRWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADUM5402
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM5402CRWZ-RL CAD Model

Description

ADUM5402CRWZ-RL: A Robust Isolated Quad-Channel Driver by Analog Devices Inc.

The ADUM5402CRWZ-RL, crafted by the renowned Analog Devices Inc., stands as a testament to cutting-edge technology in the realm of electrical isolation and signal integrity. This remarkable component is part of Analog Devices' iCoupler® family, which employs innovative chip-scale transformer technology to achieve robust isolation between input and output channels, while also integrating data channels and independent power supplies.

Key Features

  • Quad-Channel Isolation: The ADUM5402CRWZ-RL features four independent isolation channels, making it an ideal choice for applications that require multiple data streams to be isolated simultaneously.
  • Integrated DC-to-DC Converter: With an integrated isoPower® DC-to-DC converter, this device provides regulated, isolated power, thereby reducing board space and simplifying power supply design.
  • High Data Rates: It supports data rates up to 10 Mbps, ensuring swift and efficient communication for a wide array of digital isolation applications.
  • High-Temperature Operation: The device is capable of operating over a wide temperature range, making it suitable for industrial environments where temperatures can be extreme.
  • Enhanced Safety and Reliability: The product meets stringent safety standards, including CSA, UL, and VDE certifications, which attest to its reliability and performance in critical applications.

Applications

The versatility of the ADUM5402CRWZ-RL allows it to be utilized in various sectors, including industrial, medical, and automotive industries. It is particularly well-suited for:

  • Isolated SPI interfaces
  • Industrial field buses
  • General-purpose multichannel isolation
  • Medical equipment with stringent isolation requirements

Package and Quality

Housed in a compact 16-lead SOIC package, the ADUM5402CRWZ-RL is designed for space-constrained applications. The 'RL' suffix indicates that this product is provided in tape and reel packaging, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that each device adheres to rigorous quality standards, providing designers with a reliable and high-performance solution for their isolation needs.

With its combination of performance, integration, and safety, the ADUM5402CRWZ-RL is a compelling choice for engineers looking to enhance system functionality while maintaining stringent isolation requirements.

You May Also Be Interested in

2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Analog Devices Inc.
DGT ISOL 5000VRMS 4CH CAN 16SOIC
Lowest to $14.5523
Infineon Technologies
ISO1I811T Infineon Technologies Digital Isolators Isolated 8Ch Digital Input Power Driver datasheet, inventory, & pricing.
Lowest to $8.2106
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467
Texas Instruments
FUNCTIONAL ISOLATION DUAL-CHANNE
Lowest to $2.9105
Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 150kV/us CMTI SOIC-16-WB
Lowest to $0.4075
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8960 $54.4800
12+ $8.9403 $107.2836
18+ $8.6609 $155.8962
24+ $8.3816 $201.1584
31+ $8.1022 $251.1682
42+ $7.2640 $305.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess