EN
  • EN
  • DE

5962-8871902MXA

Part No 5962-8871902MXA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD MONO 28CERDIP / 12 Bit Digital to Analog Converter 4 28-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±11.4V ~ 16.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Case / Package 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Through Hole
Base Product Number 5962-8871902
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number -2735-5962-8871902MXA
Standard Package 1
Win Source Part Number 1323001-5962-8871902MXA
Ultra Librarian 3D Model Ultra Librarian 5962-8871902MXA CAD Model

Description

The 5962-8871902MXA is a high-performance, precision operational amplifier from Analog Devices Inc., designed to meet stringent military specifications. This component is part of Analog Devices' range of reliable and durable products that are suitable for use in extreme and demanding environments, such as aerospace, defense, and space applications.

Key Features

  • High Precision: The amplifier is built with precision in mind, ensuring accurate signal amplification and processing for critical applications.
  • Wide Operating Temperature Range: This device is capable of operating over a wide temperature range, making it suitable for harsh environments.
  • Radiation Hardened: The 5962-8871902MXA is designed to withstand high levels of radiation, ensuring reliable performance in space and other radiation-prone environments.
  • Durable Construction: Manufactured with robust materials, the product is built to last and maintain functionality over a long service life.
  • Quality Compliance: The product adheres to military standards for electronic components, ensuring top-tier quality and performance.

Applications

Given its robust design and precise operation, the 5962-8871902MXA is well-suited for a variety of critical applications, including:

  • Avionics and aerospace instrumentation
  • Space systems and satellites
  • Military equipment
  • Navigation and guidance systems
  • High-reliability industrial applications

Technical Specifications

The 5962-8871902MXA boasts technical specifications that ensure optimal performance in the most demanding conditions. For detailed technical data, please refer to the manufacturer's datasheet or contact Analog Devices Inc. directly.

Ordering Information

To inquire about purchasing options for the 5962-8871902MXA operational amplifier, or to request samples for testing, please contact Analog Devices Inc. or an authorized distributor. Ensure that you reference the exact product number to receive the correct component for your needs.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess