EN
  • EN
  • DE

AD4682BCPZ-RL7

Part No AD4682BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16LFCSP / 16 Bit Analog to Digital Converter 2 Input 2 SAR 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Pseudo-Differential
Data Interface Serial
Configuration ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Mounting Surface Mount
Base Product Number AD4682
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD4682BCPZ-RL7DKR,-2735-AD4682BCPZ-RL7DKR,505-AD4682BCPZ-RL7TR-ND,-2735-AD4682BCPZ-RL7TR,505-AD4682BCPZ-RL7CT,-2735-AD4682BCPZ-RL7TR-ND,-2735-AD4682BCPZ-RL7CT,505-AD4682BCPZ-RL7TR
Standard Package 1,500
Win Source Part Number 1318408-AD4682BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4682BCPZ-RL7 CAD Model

Description

Product Overview: AD4682BCPZ-RL7 from Analog Devices Inc.

The AD4682BCPZ-RL7 is a high-performance, dual 16-bit digital-to-analog converter (DAC) integrated circuit designed by Analog Devices Inc. This precision DAC is part of a family of devices that provide excellent accuracy and stability, making it suitable for a wide range of industrial, communication, and instrumentation applications.

Key Features:

  • Resolution: The device boasts a 16-bit resolution, ensuring high precision in analog output signals.
  • Output Range: It offers a flexible output range which can be programmed to a variety of ranges, suitable for diverse applications.
  • Interface: The AD4682BCPZ-RL7 features a serial interface for communication, allowing for easy integration into digital systems.
  • Power Efficiency: Designed with power efficiency in mind, this DAC operates with a low power consumption, making it ideal for portable and battery-powered equipment.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which is beneficial for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The AD4682BCPZ-RL7 is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Signal Processing
  • Medical Instruments
  • Industrial Control Systems

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD4682BCPZ-RL7 is no exception. Each unit is rigorously tested to meet the high standards expected from Analog Devices, ensuring that each DAC provides consistent and reliable performance in your application.

Ordering Information:

The product is available in reel packaging, denoted by the suffix "RL7," facilitating efficient assembly for high-volume production. For detailed ordering and product information, it is recommended to consult the datasheet and contact Analog Devices or an authorized distributor.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4840 $70.9680
4+ $29.1151 $116.4604
6+ $28.2052 $169.2312
8+ $27.2954 $218.3632
10+ $26.3855 $263.8550
13+ $23.6560 $307.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess