EN
  • EN
  • DE

AD9544BCPZ-REEL7

Part No AD9544BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNCHRONIZER 48LFCSP / Clock Synchronizer IC 2.4GHz 2 48-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock Synchronizer
PLL Yes
Input Differential or Single-Ended
Output CML, HCSL, LVDS or Single-Ended
Number of Circuits 2
Frequency - Max 2.4GHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number AD9544
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 750
Win Source Part Number 1321330-AD9544BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9544BCPZ-REEL7 CAD Model

Description

Product Overview: AD9544BCPZ-REEL7

The AD9544BCPZ-REEL7 is a state-of-the-art multi-output clock generator and network synchronizer, engineered by the renowned semiconductor company, Analog Devices Inc. This component is specifically designed to deliver high-performance clock generation and distribution for demanding applications in communication infrastructure, data centers, and high-end instrumentation.

Key Features

  • Precision Clock Synchronization: The AD9544BCPZ-REEL7 provides synchronization for Ethernet, SONET/SDH, and other network applications, ensuring precise timing across systems.
  • Multiple Outputs: It features four independent output clock drivers, which can be programmed to generate different frequencies, providing versatility for various system requirements.
  • Low Jitter Performance: The device is designed to achieve low output jitter, which is critical for maintaining signal integrity in high-speed communication systems.
  • Flexible Reference Inputs: It supports multiple reference inputs, allowing the device to select the best available clock source, enhancing reliability and performance.
  • Programmable Loop Bandwidth: The AD9544BCPZ-REEL7 offers programmable loop bandwidth and phase resync functionality for dynamic control of the clock system.

Applications

The AD9544BCPZ-REEL7 is ideal for a broad range of applications, including:

  • Telecommunication and Networking Equipment
  • Wireless Infrastructure
  • High-Performance Computing Systems
  • Industrial and Medical Equipment

Package and Quality

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD9544BCPZ-REEL7 is designed for space-constrained environments without compromising on functionality. The REEL7 suffix indicates that this component is provided in a tape and reel packaging, suitable for automated assembly processes and high-volume production.

Technical Support and Resources

Analog Devices Inc. offers comprehensive technical support for the AD9544BCPZ-REEL7, including detailed datasheets, application notes, and reference designs to assist engineers in integrating this component into their projects effectively.

Please note that the information provided here is subject to change and it is important to refer to the manufacturer's official documentation for the most accurate and up-to-date details.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.2528 $56.2528
3+ $46.1561 $138.4683
4+ $44.7137 $178.8548
5+ $43.2714 $216.3570
6+ $41.8290 $250.9740
8+ $37.5019 $300.0152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess