EN
  • EN
  • DE

AD9644CCPZ-80

Part No AD9644CCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48LFCSP / 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Sampling Rate (Per Second) 80M
Number of Inputs 2
Input Type Differential
Data Interface JESD204A
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Surface Mount
Base Product Number AD9644
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number 2156-AD9644CCPZ-80,ANAANAAD9644CCPZ-80
Standard Package 1
Win Source Part Number 1321282-AD9644CCPZ-80
Ultra Librarian 3D Model Ultra Librarian AD9644CCPZ-80 CAD Model

Description

The AD9644CCPZ-80 is a high-performance, dual-channel analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and innovation in the field of signal processing technology. This ADC is designed to cater to the demanding requirements of modern communication systems, medical imaging, and data acquisition applications.

Key Features:

  • Sampling Rate: The AD9644CCPZ-80 boasts a sampling rate of up to 80 MSPS (Mega Samples Per Second), enabling it to capture high-frequency signals with great fidelity.
  • Resolution: With a 14-bit resolution, this ADC offers fine quantization levels, resulting in detailed and accurate digital representations of the input analog signals.
  • Input Bandwidth: It features a wide analog input bandwidth, which supports a variety of signal types and ensures that high-speed signals are processed effectively.
  • Dual-Channel: The dual-channel architecture allows for simultaneous acquisition of two analog signals, which can be critical for applications requiring multi-channel data capture.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9644CCPZ-80 minimizes power consumption without compromising performance, making it ideal for portable and remote sensing applications.
  • Integrated Features: It includes integrated features such as a voltage reference and a sample-and-hold circuit, which simplify system design and reduce external component requirements.
  • Package: The device comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is conducive to space-constrained applications.

Applications:

The versatility of the AD9644CCPZ-80 allows it to be deployed in a wide array of applications:

  • Wireless Communications
  • Radar and Satellite Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Digital Data Acquisition Systems

With its combination of high-speed operation, precise resolution, and dual-channel capability, the AD9644CCPZ-80 from Analog Devices Inc. is a robust solution for advanced signal processing tasks. It embodies the commitment of Analog Devices to deliver industry-leading performance and quality in their products.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.8126 $73.8126
2+ $60.5643 $121.1286
3+ $58.6716 $176.0148
5+ $56.7790 $283.8950
6+ $54.8863 $329.3178
8+ $49.2085 $393.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,408 pieces
In Stock: 1,204 pieces Factory Stock: 1,204 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess