EN
  • EN
  • DE

AD9662ARQZ-REEL7

Part No AD9662ARQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DIODE DRIVER 3CH 16QSOP / Laser Driver IC 3 Channel 4.5V ~ 5.5V 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Analog Devices Inc.
Package Cut Tape
Product Status Obsolete
Type Laser Diode Driver (CD/DVD)
Number of Channels 3
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number AD9662
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345564-AD9662ARQZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9662ARQZ-REEL7 CAD Model

Description

Product Overview: AD9662ARQZ-REEL7 from Analog Devices Inc.

The AD9662ARQZ-REEL7 is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This component is part of Analog Devices' extensive range of amplifiers and comparators that are designed to meet the needs of a wide array of applications, from industrial and automotive to consumer electronics and medical devices. The AD9662ARQZ-REEL7 is particularly well-suited for applications requiring low noise, high speed, and exceptional accuracy.

Key Features:

  • High-Speed Performance: The AD9662ARQZ-REEL7 offers fast settling times and a high slew rate, making it an excellent choice for applications that require rapid signal processing.
  • Low Noise: With its low noise characteristics, this operational amplifier ensures a clean signal path, which is critical for high-fidelity audio applications and sensitive instrumentation.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, providing flexibility in various power supply designs.
  • Robust Packaging: Supplied in a QSOP package, the AD9662ARQZ-REEL7 is designed for surface-mount technology (SMT), offering a compact footprint for space-constrained applications.
  • Tape and Reel: The product is delivered in a "REEL" packaging format, which facilitates automated assembly processes and is ideal for high-volume production environments.

Applications:

The versatility of the AD9662ARQZ-REEL7 makes it a suitable choice for a diverse set of applications, including but not limited to:

  • High-speed data acquisition systems
  • Active filtering
  • Precision instrumentation
  • Medical imaging equipment
  • Professional audio equipment
  • Analog-to-digital converter drivers

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD9662ARQZ-REEL7 is no exception, as it is manufactured to the highest standards to ensure consistent performance and durability over its operational lifespan. Customers can trust in the AD9662ARQZ-REEL7 for their critical applications, knowing that it comes with the backing of Analog Devices' reputation and technical support.

For engineers and designers looking for an operational amplifier that offers both precision and speed, the AD9662ARQZ-REEL7 from Analog Devices Inc. is an excellent choice that will meet and exceed performance expectations.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess