EN
  • EN
  • DE

LT1374CS8-5#TRPBF

Part No LT1374CS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC 5V 4.5A 8SOIC  /  Buck, SEPIC Switching Regulator IC Positive Fixed 5V 1 Output 4.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 25V
Voltage - Output (Min/Fixed) 5V
Current - Output 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1374
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249914-LT1374CS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1374CS8-5#TRPBF CAD Model

Description

Analog Devices Inc. LT1374CS8-5#TRPBF - High Efficiency 4.5A Step-Down Switching Regulator

The LT1374CS8-5#TRPBF is a high-efficiency, step-down switching regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 5V with an impressive continuous output current of up to 4.5A. This robust component is housed in an 8-lead SOIC package and is characterized by its high frequency switching capability, which can reach up to 500kHz. The high switching frequency allows for smaller external components, thus reducing space and cost on the printed circuit board.

One of the key features of the LT1374CS8-5#TRPBF is its high efficiency, which can reach up to 90% in certain conditions. This efficiency minimizes the heat generated, thus reducing the need for extensive heat sinking and making it suitable for compact, power-dense applications. The device also includes a burst mode operation, which further improves efficiency at low output currents, making it ideal for battery-powered devices where extending battery life is crucial.

The regulator incorporates a 4.5A switch with the necessary oscillator, control, and logic circuitry integrated into a single chip. This level of integration simplifies the design process and helps in achieving a quick time-to-market for a wide range of applications. Additionally, the LT1374CS8-5#TRPBF features a wide input voltage range from 4.5V to 25V, making it versatile for stepping down a variety of voltage sources to the required 5V output.

Protection features are also embedded in the design of this regulator, including a current limit, which protects the device under over-current conditions, and thermal shutdown, which ensures the device operates within safe temperature ranges. Furthermore, the device has the capability for external synchronization, which is valuable for noise-sensitive applications where interference must be minimized.

The LT1374CS8-5#TRPBF is suitable for a broad array of applications, including telecommunications, portable computers, automotive systems, and industrial supplies. Its reliability and performance, backed by Analog Devices' reputation for high-quality components, make it an excellent choice for designers looking to implement a high-current, efficient power supply solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3053 $61.2212
8+ $12.5582 $100.4656
13+ $12.1658 $158.1554
17+ $11.7733 $200.1461
22+ $11.3809 $250.3798
30+ $10.2036 $306.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess