EN
  • EN
  • DE

LT3973IMSE#TRPBF

Part No LT3973IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 750MA 10MSOP / Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 750mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 1.21V
Voltage - Output (Max) 24V
Current - Output 750mA
Frequency - Switching 195kHz ~ 2.15MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT3973
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,505-LT3973IMSE#TRPBFTR,-2735-LT3973IMSE#TRPBFDKR,505-LT3973IMSE#TRPBFCT,LT3973IMSE#TRPBF-ND,505-LT3973IMSE#TRPBFDKR,-2735-LT3973IMSE#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317498-LT3973IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3973IMSE#TRPBF CAD Model

Description

Product Overview: LT3973IMSE#TRPBF from Analog Devices Inc.

The LT3973IMSE#TRPBF is a high-performance DC/DC converter from Analog Devices Inc., designed to meet the needs of a wide range of power supply applications. This versatile product offers a compact and efficient solution for converting a higher voltage input to a lower voltage output with excellent power conversion efficiency.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 42V, making it suitable for applications with varying supply voltages, including automotive and industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.79V to VIN, providing flexibility for designers to tailor the output to the specific needs of their application.
  • High Efficiency: With its integrated high-efficiency switches, the LT3973IMSE#TRPBF can deliver up to 3A of continuous output current with efficiencies as high as 95%.
  • Robust Thermal Performance: The device is available in a thermally enhanced MSOP-16E package, ensuring reliable operation even in environments with limited airflow or higher ambient temperatures.
  • Burst Mode® Operation: The LT3973IMSE#TRPBF features Burst Mode operation, which provides ultra-low quiescent current, making it ideal for battery-powered and energy-sensitive applications where power conservation is critical.
  • Protection Features: It includes a range of protection features such as overvoltage protection, thermal shutdown, and current limiting to safeguard the device and the system it powers from various fault conditions.

Applications:

The LT3973IMSE#TRPBF is suitable for a diverse set of applications, including but not limited to:

  • Automotive and industrial power systems
  • Battery-powered devices and portable instruments
  • Step-down voltage regulation for microprocessors and FPGAs
  • Energy harvesting and solar-powered systems
  • Telecommunications and networking equipment

With its robust feature set, the LT3973IMSE#TRPBF from Analog Devices Inc. is an excellent choice for design engineers looking for a reliable and versatile DC/DC converter solution. Its ability to deliver high efficiency across a wide range of operating conditions makes it a valuable component in any power management design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2780 $51.3900
12+ $8.4332 $101.1984
19+ $8.1697 $155.2243
26+ $7.9062 $205.5612
33+ $7.6426 $252.2058
44+ $6.8520 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,001 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess