EN
  • EN
  • DE

LT8302ES8E-3#PBF

Part No LT8302ES8E-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42VIN UP NO-OPTO ISO FLY CONV W/ / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Max) 65V (Switch)
Current - Output 3.6A
Frequency - Switching Down to 12kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number LT8302
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339226-LT8302ES8E-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT8302ES8E-3#PBF CAD Model

Description

Product Overview: LT8302ES8E-3#PBF

The LT8302ES8E-3#PBF is a monolithic micropower isolated flyback converter from Analog Devices Inc. This high-performance product is designed to provide a simple and efficient solution for isolated power supply requirements. With its integrated 700V switch, it demonstrates outstanding capability in delivering up to several watts of output power, while only needing minimal external components. This makes it an ideal choice for space-constrained applications.

Key Features

  • Integrated 700V Switch: The device includes a high-voltage power MOSFET that can handle up to 700V, providing robust performance for high-voltage applications.
  • Low Ripple Burst Mode® Operation: Ensures low power operation and high efficiency at light loads, reducing standby power consumption and extending battery life in battery-powered systems.
  • Wide Input Voltage Range: Capable of operating over a broad input voltage range, this component is versatile and can be used in various applications.
  • No Optocoupler Required: The LT8302ES8E-3#PBF utilizes an internal feedback loop to eliminate the need for an optocoupler, simplifying design and improving reliability.
  • Output Short-Circuit Protection: Enhances safety and durability by providing protection against output short circuits.
  • Thermal Shutdown: Offers additional protection by shutting down the device at elevated temperatures, preventing thermal damage.

Applications

Due to its compact size and high level of integration, the LT8302ES8E-3#PBF is suitable for a wide range of applications, including:

  • Isolated Auxiliary/Housekeeping Power Supplies
  • Industrial, Medical, and Telecom Power Supplies
  • Electric and Hybrid Electric Vehicle Systems
  • Offline AC/DC Converters
  • Energy Harvesting

Package and Quality

The LT8302ES8E-3#PBF is packaged in a compact ES8E, which is designed to optimize board space. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure performance and reliability across a range of environmental conditions.

With its combination of features, the LT8302ES8E-3#PBF from Analog Devices Inc. is a versatile and reliable choice for designers looking to implement an isolated power supply in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2529 $57.0116
9+ $11.6947 $105.2523
14+ $11.3292 $158.6088
19+ $10.9638 $208.3122
24+ $10.5983 $254.3592
32+ $9.5019 $304.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess