EN
  • EN
  • DE

LT8610ABEMSE-3.3#PBF

Part No LT8610ABEMSE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3.5A 16MSOP / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8610
Other Names -2735-LT8610ABEMSE-3.3#PBF,505-LT8610ABEMSE-3.3#PBF,LT8610ABEMSE-3.3#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249872-LT8610ABEMSE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT8610ABEMSE-3.3#PBF CAD Model

Description

The LT8610ABEMSE-3.3#PBF is a high-performance, compact, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 3.3V. This advanced power solution is well-suited for applications requiring efficient power conversion, low quiescent current, and a high degree of reliability.

Key Features:

  • High Efficiency: With a synchronous rectification design, it achieves up to 96% efficiency, minimizing heat generation and allowing for cooler operation under full load conditions.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 42V, making it ideal for automotive and industrial applications where input voltages can vary widely.
  • Low Quiescent Current: Its ultra-low quiescent current of 2.5µA (with the output in regulation) is perfect for battery-powered and always-on applications.
  • Fixed Frequency Operation: The LT8610ABEMSE-3.3#PBF operates at a fixed frequency of 2MHz, allowing the use of small external components and reducing noise susceptibility in sensitive electronics.
  • Robust Thermal Performance: The device comes in a thermally enhanced 16-lead MSOP package, which provides excellent thermal performance and is suitable for high-temperature environments.
  • Integrated Protection Features: It includes features such as overvoltage protection, overcurrent protection, and thermal shutdown to ensure the longevity and safety of your application.

Applications:

  • Automotive and Transportation Systems
  • Industrial Power Supplies
  • Data Communication Systems
  • Portable and Battery-Powered Equipment

With its robust design and comprehensive feature set, the LT8610ABEMSE-3.3#PBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient power management solution. Whether you're developing applications for the automotive sector, industrial systems, or portable devices, this regulator offers the performance and durability to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1591 $63.4773
6+ $17.3613 $104.1678
9+ $16.8188 $151.3692
13+ $16.2762 $211.5906
16+ $15.7337 $251.7392
22+ $14.1061 $310.3342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 603 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess