EN
  • EN
  • DE

LT8653SIV#PBF

Part No LT8653SIV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DUAL CHNNL 2A 42V SYNCH STPDWN S  /  Buck Switching Regulator IC Positive Fixed 3.3V, 5V 2 Output 2A, 2A 20-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 3.3V, 5V
Current - Output 2A, 2A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-TFQFN Exposed Pad
Supplier Device Package 20-LQFN (4x3)
Base Product Number LT8653
Other Names 161-LT8653SIV#PBF,505-LT8653SIV#PBF,161-LT8653SIV#PBF,-2735-LT8653SIV#PBF
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249887-LT8653SIV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8653SIV#PBF CAD Model

Description

Product Overview: LT8653SIV#PBF

The LT8653SIV#PBF is a high-performance dual channel synchronous step-down silent switcher manufactured by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This product is designed to minimize EMI emissions while delivering efficient power conversion for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Silent Switcher Architecture: The LT8653SIV#PBF employs Analog Devices' proprietary Silent Switcher architecture, which significantly reduces EMI emissions. This makes it an ideal choice for noise-sensitive applications without compromising power efficiency or performance.
  • Dual Channel Output: With two synchronous step-down channels, the device can deliver up to 4A of continuous output current per channel, providing flexible power management options for complex systems.
  • Wide Input Voltage Range: The LT8653SIV#PBF operates with an input voltage range from 3.0V to 42V, making it suitable for a variety of supply voltages, including those from automotive batteries during cold crank and load dump scenarios.
  • High Efficiency: The device offers high efficiency at various load conditions, which helps to reduce thermal stress and extends the life of the product.
  • Fast Transient Response: The fast transient response of the LT8653SIV#PBF ensures stable operation during sudden changes in load, which is critical for maintaining the integrity of sensitive electronic systems.
  • Robust Thermal Performance: Encased in a thermally efficient 3mm x 5mm QFN package, the LT8653SIV#PBF is designed to operate reliably in environments with challenging thermal conditions.

Applications

The LT8653SIV#PBF is versatile and can be used in a variety of applications where low noise and high efficiency are required. It is particularly well-suited for:

  • Automotive infotainment and telematics systems
  • Industrial control and automation systems
  • Datacom and telecom power supplies
  • Medical equipment
  • Point-of-load applications

This product is available in a compact and reliable package, designated by the part number LT8653SIV#PBF, and is a testament to Analog Devices Inc.'s commitment to providing cutting-edge power management solutions.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,218 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess