EN
  • EN
  • DE

LTC2327CMS-16#PBF

Part No LTC2327CMS-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2327
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2327CMS-16#PBF
Standard Package 37
Win Source Part Number 1321268-LTC2327CMS-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2327CMS-16#PBF CAD Model

Description

Product Overview: LTC2327CMS-16#PBF

The LTC2327CMS-16#PBF is a high-performance, 16-bit, 5Msps per channel, dual-channel simultaneous sampling analog-to-digital converter (ADC) from Analog Devices Inc. Designed for applications that demand high accuracy and fast data acquisition, this ADC is an ideal choice for advanced industrial instrumentation, medical equipment, and automated test equipment.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate of 5Msps (mega samples per second) per channel, it is capable of capturing rapid changes in the input signal with high fidelity.
  • Dual-Channel Operation: It features two simultaneously sampled channels, allowing for accurate timing-critical applications such as beamforming in medical imaging or motor control in industrial automation.
  • Low Noise: The LTC2327CMS-16#PBF has an excellent signal-to-noise ratio (SNR), minimizing the noise in measurement systems for clear and reliable data.
  • Flexible Power Supply: It operates with a single 5V supply, simplifying power management in system design.
  • Serial Interface: The device uses a serial peripheral interface (SPI) for communication, which is compatible with various microcontrollers and digital signal processors.
  • Small Form Factor: Packaged in a compact 16-lead MSOP package, it is suitable for space-constrained applications.

Applications

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation
  • Industrial Control Systems

The LTC2327CMS-16#PBF from Analog Devices Inc. is engineered to deliver high-speed, accurate data conversion, ensuring reliable performance for systems that require simultaneous sampling and precise measurements. Its robust feature set, combined with the quality and reliability of Analog Devices' products, makes it a top-tier solution for a wide range of advanced electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess