EN
  • EN
  • DE

LTC2500IDKD-32#TRPBF

Part No LTC2500IDKD-32#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 32BIT 1MSPS SAR 24DFN / Bit Analog to Digital Converter Input 24-DFN (7x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Case / Package 24-WFDFN Exposed Pad
Supplier Device Package 24-DFN (7x4)
Mounting Surface Mount
Base Product Number LTC2500
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1318303-LTC2500IDKD-32#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2500IDKD-32#TRPBF CAD Model

Description

Product Overview: LTC2500IDKD-32#TRPBF

The LTC2500IDKD-32#TRPBF is a high-performance, 32-bit oversampling digital-to-analog converter (DAC) with an integrated precision reference from Analog Devices Inc. This advanced component is designed to offer excellent dynamic performance with easy-to-use digital filter options, making it an ideal choice for a wide range of applications, including medical imaging, high-end instrumentation, industrial process control, and communication systems.

Key Features

  • High Resolution: The DAC boasts a 32-bit resolution, ensuring high-precision output signals for the most demanding applications.
  • Oversampling: With oversampling capabilities, the LTC2500IDKD-32#TRPBF provides noise reduction and improved signal-to-noise ratio (SNR), enhancing the overall performance of the system it is integrated into.
  • Integrated Precision Reference: The inclusion of a precision reference simplifies the design process by reducing the number of external components required.
  • Multiple Filter Options: It comes equipped with configurable digital filters, allowing designers to optimize the trade-off between the output data rate and filter performance.
  • Easy Interface: The product features a user-friendly SPI-compatible serial interface, facilitating easy connection with microcontrollers and digital signal processors.

Performance and Quality

The LTC2500IDKD-32#TRPBF is designed to deliver top-notch performance with low noise and high linearity. The high resolution and oversampling features result in a clean, precise output signal, which is critical for high-accuracy applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, being manufactured to meet stringent industry standards.

Applications

Due to its versatile features, the LTC2500IDKD-32#TRPBF is highly suitable for various applications that require precise signal conversion and conditioning, such as:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • High-end Audio Equipment
  • Seismic Data Acquisition Systems
  • Industrial Process Control
  • A/D Converter Front-Ends
  • Communications Infrastructure

The LTC2500IDKD-32#TRPBF from Analog Devices Inc. represents a blend of precision, performance, and ease of integration, making it a top selection for designers and engineers seeking a reliable DAC solution for their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess