EN
  • EN
  • DE

LTC3115HFE-2#TRPBF

Part No LTC3115HFE-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 20TSSOP / Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 800mA, 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 800mA, 2A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3115
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317357-LTC3115HFE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3115HFE-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3115HFE-2#TRPBF Overview

The LTC3115HFE-2#TRPBF is a high-performance, versatile monolithic synchronous buck-boost converter manufactured by Analog Devices Inc. This advanced power management integrated circuit (IC) is designed to manage a wide input voltage range, making it suitable for a diverse array of applications including automotive, industrial, and portable devices where the input power source may vary substantially.

Key Features

  • Wide Input Voltage Range: The device operates effectively with an input voltage range from 2.7V to 15V, accommodating various power sources from single-cell Li-Ion batteries to multi-cell battery stacks and automotive inputs without the need for additional converters.
  • Adjustable Output Voltage: The output voltage can be set between 0.8V to 5V with a simple external resistor divider, providing flexibility for different voltage requirements.
  • High Efficiency: The LTC3115HFE-2#TRPBF boasts up to 95% conversion efficiency, minimizing energy loss and heat generation, which is critical for battery-powered and thermally sensitive applications.
  • Programmable Switching Frequency: The IC allows for a programmable switching frequency from 300kHz to 2MHz, enabling optimization between efficiency and external component size.
  • Low Noise Operation: Its selectable Burst Mode® operation ensures low noise performance and high efficiency at light loads, making it ideal for noise-sensitive applications.
  • Robust Protection Features: The IC includes over-temperature protection, over-voltage protection, and short-circuit protection, enhancing system reliability and safety.

Applications

The LTC3115HFE-2#TRPBF is designed to be a flexible solution for a variety of applications, including:

  • Portable Power Devices
  • Automotive and Industrial Power Systems
  • Handheld Instruments
  • Medical Devices
  • USB-Powered Gadgets

Package and Availability

This IC comes in a compact 20-lead thermally enhanced TSSOP package, ensuring efficient heat dissipation and a small footprint on the PCB. The part number LTC3115HFE-2#TRPBF indicates that it is provided in tape and reel packaging, which is ideal for automated high-volume production environments.

With its combination of features and performance, the LTC3115HFE-2#TRPBF from Analog Devices Inc. is a powerful solution for designers seeking a reliable and versatile power management IC to meet the demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4320 $56.5920
13+ $7.7391 $100.6083
21+ $7.4973 $157.4433
28+ $7.2554 $203.1512
36+ $7.0136 $252.4896
48+ $6.2880 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess