EN
  • EN
  • DE

LTC3388IDD-3

Part No LTC3388IDD-3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 50MA 10DFN / Buck Switching Regulator IC Positive Programmable 2.8V, 3V, 3.3V, 5V 1 Output 50mA 10-WFDFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 2.8V, 3V, 3.3V, 5V
Current - Output 50mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 121
Win Source Part Number 1317377-LTC3388IDD-3
Ultra Librarian 3D Model Ultra Librarian LTC3388IDD-3 CAD Model

Description

Analog Devices Inc. LTC3388IDD-3 High Efficiency Nanopower Step-Down Regulator

The LTC3388IDD-3 is a high-efficiency, nanopower step-down regulator from Analog Devices Inc., designed to extend the life of battery-powered systems. This innovative component operates from an input voltage range of 2.7V to 20V, making it versatile for various applications, including wireless sensors, energy harvesting, and standby power systems. The LTC3388IDD-3 is capable of delivering up to 50mA of continuous output current with a preset output voltage of 3.3V, ensuring stable operation for your sensitive electronic devices.

One of the standout features of the LTC3388IDD-3 is its ultra-low quiescent current of only 720nA, which significantly reduces power consumption in both active and standby modes. This characteristic is particularly beneficial for systems where battery life is critical, as it minimizes the drain on the power source when the device is in idle or sleep mode. Furthermore, the regulator's high efficiency is maintained over a wide range of load currents, thanks to its Burst Mode® operation, which provides an excellent solution for applications demanding extended battery runtime.

The LTC3388IDD-3 is engineered with internal protection features that safeguard the system. It includes over-temperature protection and short-circuit protection, enhancing the reliability and robustness of the end application. Additionally, the device is available in a compact, 10-lead DFN package with a 3mm x 3mm footprint, which is ideal for space-constrained applications.

For ease of integration into your designs, the LTC3388IDD-3 requires only a few external components, simplifying the design process and accelerating time-to-market. Its no-load supply current optimization also means that systems with a significant amount of downtime can benefit from reduced power consumption, thus extending operational life.

In summary, the LTC3388IDD-3 from Analog Devices Inc. is a powerful, efficient, and reliable step-down regulator that is perfectly suited for portable and remote applications where power efficiency and battery life are paramount. Its advanced features and compact size make it an excellent choice for designers looking to enhance the performance and longevity of their power-sensitive products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1442 $54.4326
7+ $14.8875 $104.2125
11+ $14.4223 $158.6453
15+ $13.9570 $209.3550
19+ $13.4918 $256.3442
25+ $12.0961 $302.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 939 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess