EN
  • EN
  • DE

LTC6803HG-3#3ZZTRPBF

Part No LTC6803HG-3#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 44-SSOP / Battery Battery Monitor IC Multi-Chemistry 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel (TR)
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Base Product Number LTC6803H
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253609-LTC6803HG-3#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6803HG-3#3ZZTRPBF CAD Model

Description

Product Overview: LTC6803HG-3#3ZZTRPBF from Analog Devices Inc.

The LTC6803HG-3#3ZZTRPBF is a high-performance, multicell battery stack monitor that plays a crucial role in the safety and efficiency of advanced battery management systems. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this integrated circuit is specifically designed to monitor up to 12 series-connected battery cells for voltage levels, ensuring optimal operation and longevity of the battery pack.

Key Features

  • Voltage Monitoring: Capable of monitoring 12 series-connected cells with a measurement range of 0V to 5V per cell, the LTC6803HG-3#3ZZTRPBF provides precise voltage readings, essential for maintaining balanced cells and preventing overcharge or deep discharge conditions.
  • High Accuracy: With an accuracy of ±0.25% for cell voltage measurements, this device ensures reliable performance that is critical for high-end applications.
  • Multiplexed Design: The integrated multiplexed design simplifies the connection to the battery cells, reducing wiring complexity and enhancing reliability.
  • Robust Communication: It incorporates a robust, high-speed ISO-SPI interface for communication with a host microcontroller, ensuring data integrity even in noisy environments.
  • Daisy Chain Capability: Multiple LTC6803HG-3#3ZZTRPBF devices can be daisy-chained together to monitor larger stacks of batteries, making it a scalable solution for various applications.
  • Temperature Measurement: Supports external temperature sensing, which allows for temperature monitoring of the battery pack, providing an additional layer of safety.
  • Compact Package: The device comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The LTC6803HG-3#3ZZTRPBF is ideal for use in a wide range of battery-powered applications, such as:

  • Electric vehicles (EVs) and hybrid electric vehicles (HEVs)
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Portable equipment and power tools

With its high level of integration and performance, the LTC6803HG-3#3ZZTRPBF from Analog Devices Inc. is a reliable solution for advanced battery management systems that require precise monitoring and control to ensure safety, efficiency, and longevity of battery packs.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess