EN
  • EN
  • DE

LTC6994HS6-2#TRPBF

Part No LTC6994HS6-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel (TR)
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6994
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265370-LTC6994HS6-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994HS6-2#TRPBF CAD Model

Description

The LTC6994HS6-2#TRPBF is a highly versatile and innovative delay block or timer component from Analog Devices Inc., designed to provide precision timing control in a wide array of electronic applications. This product is part of the TimerBlox® family, which is known for its simplicity in generating complex timing functions using a minimal number of external components.

Key Features

  • Delay Time Range: The device offers an adjustable delay time from 1µs up to 33.6 seconds, allowing for precise control over timing functions in your circuit.
  • Voltage Range: It operates over a supply voltage range of 2.25V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Low Power Consumption: With its quiescent current of only 40µA, the LTC6994HS6-2#TRPBF is an energy-efficient solution for battery-operated devices.
  • Accuracy: It features a highly accurate delay time, with a maximum error of only ±3.5% at room temperature, ensuring reliable performance.
  • Temperature Stability: The component offers excellent temperature stability, which is crucial for maintaining consistent operation under varying environmental conditions.
  • Package: Enclosed in a compact 6-lead SOT-23 package, it is ideal for space-constrained applications.
  • CMOS Output: The device has a CMOS output driver that can source or sink up to 20mA, providing compatibility with a wide range of downstream components.

Applications

The LTC6994HS6-2#TRPBF is adept at providing solutions for various timing-related functions. It is commonly used in:

  • Delay generation in digital circuits
  • Timing management in sensor interfaces
  • Pulse width modulation (PWM) and frequency division
  • Sequential timing for event control
  • Automotive electronics for timing precision tasks

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC6994HS6-2#TRPBF is no exception, as it is designed to meet stringent industry standards, ensuring a reliable and durable performance in your product designs.

Conclusion

With its flexible timing range, low power consumption, and high accuracy, the LTC6994HS6-2#TRPBF from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate precise delay timers into their electronic systems. Its compact form factor and robust performance make it a go-to component for a diverse array of applications.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Lowest to $11.0598
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess