EN
  • EN
  • DE

DAC8413FPC

Part No DAC8413FPC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD READBK 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V, -15V
Digital Supply Voltage 5V
INL/DNL (LSB) ±2 (Max), -1
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 080348-DAC8413FPC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DAC8413
Introduction Date November 02, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DAC8413FPC CAD Model

Description

The DAC8413FPC is a high-performance, quad 12-bit digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to offer exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise analog output, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • High Resolution: The DAC8413FPC provides a 12-bit resolution, allowing for fine-grained analog output with a high level of precision.
  • Quad Channel: It features four independent DAC channels, allowing multiple signals to be generated simultaneously.
  • Multiplying DAC: This device supports multiplying capabilities, which means it can be used in applications that require the DAC output to be modulated by an external signal.
  • Settling Time: It boasts a fast settling time, enabling rapid changes in the analog output with minimal delay.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC8413FPC operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliable performance in varying environmental conditions.

Applications

  • Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Waveform Generation

Technical Specifications

Parameter Value
Resolution 12-Bit
Number of Channels 4
Interface Serial
Supply Voltage ±11.4V to ±16.5V
Operating Temperature -40°C to +85°C

Overall, the DAC8413FPC from Analog Devices Inc. stands out as a versatile and reliable component for precision DAC applications. Its combination of high resolution, multiple channels, and low power consumption packaged in a robust form factor makes it an excellent choice for engineers and designers looking to incorporate high-quality analog outputs into their systems.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess