EN
  • EN
  • DE

HMC-ALH369

Part No HMC-ALH369
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single LNA 40GHz 5.5V 4-Pin Die Tray / GaAs HEMT MMIC LOW NOISE AMPLIFIER, 24 - 40 GHz | IC RF AMP VSAT 24GHZ-40GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 24GHz ~ 40GHz
P1dB 11dBm
Gain 24dB
Noise Figure 2.2dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 66mA
Test Frequency 24GHz ~ 40GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181528-HMC-ALH369
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC-ALH369
Introduction Date October 09, 2007
ECCN 3A001.b.2.d
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC-ALH369 CAD Model

Description

Analog Devices Inc. presents the HMC-ALH369, a cutting-edge RF amplifier designed to meet the demanding requirements of high-frequency applications. This product is a testament to ADI's commitment to providing innovative solutions that enhance performance and reliability for a wide range of industries.

Key Features

  • Frequency Range: The HMC-ALH369 operates over a broad frequency spectrum, making it suitable for diverse applications in telecommunications, aerospace, and defense sectors.
  • High Gain: Engineered for high efficiency, this amplifier delivers substantial gain, which is critical for signal amplification in complex RF systems.
  • Low Noise Figure: Its low noise figure ensures that signal integrity is maintained, resulting in clearer communication and improved system performance.
  • Durable Construction: Built with robust materials, the HMC-ALH369 is designed to withstand challenging environmental conditions, ensuring long-term reliability and durability.

Applications

The versatility of the HMC-ALH369 allows it to be utilized in a variety of applications. It is particularly well-suited for:

  • Electronic Warfare (EW) and Electronic Countermeasures (ECM)
  • Test Equipment and Sensors
  • Satellite Communications (SATCOM)
  • Fiber Optic Systems
  • Point-to-Point and Point-to-Multipoint Radios

Technical Specifications

The HMC-ALH369 boasts impressive technical specifications that underscore its suitability for high-performance RF systems:

Parameter Specification
Frequency Range Specified Range (GHz)
Gain High Gain (dB)
Noise Figure Low NF (dB)
Output Power High P1dB (dBm)

Quality and Support

Analog Devices Inc. is renowned for its high-quality products, and the HMC-ALH369 is no exception. Customers can expect comprehensive technical support and customer service to ensure seamless integration into their systems.

For detailed product specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9537 $79.9537
2+ $65.6028 $131.2056
3+ $63.5527 $190.6581
4+ $61.5026 $246.0104
5+ $59.4525 $297.2625
7+ $53.3021 $373.1147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess