EN
  • EN
  • DE

HMC489LP5E

Part No HMC489LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 12GHZ-16GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 12GHz ~ 16GHz
P1dB 31dBm
Gain 13dB
Noise Figure 9dB
RF Type General Purpose
Voltage - Supply 6.5V ~ 7.5V
Current - Supply 1.3A
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC489
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920432-HMC489LP5E
Ultra Librarian 3D Model Ultra Librarian HMC489LP5E CAD Model

Description

Product Overview: HMC489LP5E from Analog Devices Inc.

The HMC489LP5E is a high-performance GaAs PHEMT MMIC Power Amplifier developed by Analog Devices Inc., a leader in the field of high-performance analog technology. This amplifier is designed to operate within the frequency range of 10 to 15 GHz, making it an ideal choice for applications in the X and Ku bands. With its robust design, the HMC489LP5E delivers exceptional output power, gain, and efficiency, which are critical parameters for applications such as point-to-point radios, satellite communications, and radar systems.

The HMC489LP5E is housed in a compact 5x5 mm surface-mount leadless package (LP5E), which allows for easy integration into a wide range of systems. It is optimized for linear operation with an output power of +28 dBm (P1dB), and it provides 20 dB of small signal gain. The power amplifier also features an output IP3 of +39 dBm, which is indicative of its excellent linearity and ability to handle complex modulation schemes.

Among its key features, the HMC489LP5E includes an integrated power detector that simplifies the implementation of power control and monitoring functions. This feature is particularly useful for maintaining consistent performance and ensuring the reliability of the communication system. Additionally, the device offers a wide supply voltage range from +5V to +6V, providing flexibility in system power design.

The HMC489LP5E is designed with attention to thermal performance, ensuring stable operation over a broad temperature range. This makes the amplifier suitable for demanding environments where temperature variations can affect the performance of electronic components.

In summary, the HMC489LP5E from Analog Devices Inc. is a high-quality, versatile power amplifier that delivers excellent performance for high-frequency applications. Its combination of power, gain, and efficiency, along with its integrated features and compact packaging, makes it a valuable component for designers looking to enhance their communication systems.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess