Introducing the HMC681LP5ETR from Analog Devices Inc.
The HMC681LP5ETR is a state-of-the-art GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) designed to offer exceptional performance in a compact package. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this LNA is part of their Hittite Microwave product line and is ideal for a wide range of RF and microwave applications.
With a frequency range of 2 GHz to 6 GHz, the HMC681LP5ETR is versatile and can be used in various applications, including point-to-point radios, point-to-multipoint radios, test equipment, and sensors. The product is designed to provide optimal signal amplification with a low noise figure, ensuring clear and reliable communication in your systems.
The HMC681LP5ETR comes in a compact 5x5 mm surface mount leadless package (LP5E), which is RoHS compliant and compatible with standard industry reflow processes. This makes it easy to integrate into existing designs, minimizing the need for additional board space and simplifying the assembly process.
Key features of the HMC681LP5ETR include:
- Frequency Range: 2 GHz to 6 GHz
- Gain: 19 dB typical
- Noise Figure: 1.3 dB typical at 4 GHz
- Output IP3: +35 dBm typical
- Single Positive Supply: +3V to +5V
- Power Consumption: 52 mA typical
- ESD Protection: HBM Class 1A
- Package: 5x5 mm SMT Leadless Package
The LNA also features an output power control (OPC) function which allows the gain to be reduced by 15 dB when the voltage is applied to the Vpd pin. This functionality is particularly useful in systems where dynamic range control is required.
Analog Devices Inc. ensures that the HMC681LP5ETR meets the highest quality standards, providing reliable and consistent performance for your critical RF applications. With its robust design, high gain, and low noise figure, this LNA is an excellent choice for designers looking to enhance their communication systems.
For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team. The HMC681LP5ETR is available for purchase through authorized distributors, ensuring easy access to this high-quality component for your next project.