EN
  • EN
  • DE

LT8705EFE

Part No LT8705EFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck-Boost Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 38-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Supply Voltage 2.8V ~ 80V
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Case / Package 38-TSSOP-EP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878998-LT8705EFE
Ultra Librarian 3D Model Ultra Librarian LT8705EFE CAD Model

Description

Analog Devices Inc. LT8705EFE Overview

The LT8705EFE is a versatile and high-performance DC/DC controller from Analog Devices Inc., designed to cater to a wide array of power conversion applications. It is a synchronous buck-boost converter that can regulate output voltages that are above, below, or equal to the input voltage, making it an ideal choice for applications that require a stable and flexible power supply solution.

Key Features

  • Wide Input Voltage Range: The LT8705EFE operates over a wide input voltage range of 2.8V to 80V, providing a versatile solution for varying power conditions.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 1.3V to 80V, ensuring compatibility with a broad spectrum of devices and systems.
  • High Efficiency: The device features synchronous rectification, delivering high efficiency across a wide range of load currents.
  • Four Feedback Loops: It has four separate feedback loops that allow for regulation on the V<sub>OUT, V<sub>IN, +V<sub>OUT to –V<sub>OUT, and V<sub>OUT to V<sub>IN differentials.
  • Multiple Operating Modes: Users can select from Burst Mode operation for low quiescent current, pulse-skipping mode for low noise, or external synchronization.

Applications

The LT8705EFE is well-suited for a variety of applications including automotive, industrial, telecommunications, and portable devices that require efficient power conversion. Its ability to provide a regulated output with a variable input makes it particularly useful for battery-powered applications where input voltage can fluctuate significantly.

Package and Reliability

Packaged in a TSSOP-38 (EFE) with exposed pad for improved thermal performance, the LT8705EFE is built to ensure reliable operation even in demanding conditions. It includes robust protection features such as overvoltage, overcurrent, and overtemperature protection, safeguarding both the converter and the system it powers.

Conclusion

With its wide input and output voltage ranges, high efficiency, and flexible operating modes, the LT8705EFE from Analog Devices Inc. is a powerful component for designers looking to solve complex power management challenges. Its advanced features and robust packaging make it a reliable and efficient choice for a wide range of power conversion needs.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3912 $56.9560
11+ $9.3467 $102.8137
17+ $9.0546 $153.9282
23+ $8.7625 $201.5375
30+ $8.4704 $254.1120
40+ $7.5942 $303.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess