EN
  • EN
  • DE

LTC1174HVCN8-3.3#PBF

Part No LTC1174HVCN8-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST 3.3V 8DIP  /  Buck, Buck-Boost Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 340mA, 600mA 8-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 18.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 340mA, 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LTC1174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1071945-LTC1174HVCN8-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1174HVCN8-3.3#PBF CAD Model

Description

Product Overview: LTC1174HVCN8-3.3#PBF

The LTC1174HVCN8-3.3#PBF is a high-performance, step-down switching regulator from Analog Devices Inc. Designed to deliver a fixed output voltage of 3.3V, this regulator is capable of driving a 1.5A load with excellent line and load regulation. The device comes in an 8-lead PDIP package, ensuring ease of integration into a wide range of electronic applications.

One of the key features of the LTC1174HVCN8-3.3#PBF is its high efficiency, which can reach up to 90%. This makes it an ideal choice for battery-powered systems where power conservation is critical. The regulator operates at a switching frequency of 100kHz, which provides a good balance between efficiency and component size, allowing for the use of smaller, less expensive inductors and capacitors.

The device incorporates several protective features to ensure reliability and durability in demanding environments. These include thermal shutdown, which prevents damage from overheating, and current limiting, which protects the device and the load from excessive current draw. Additionally, the LTC1174HVCN8-3.3#PBF includes a low-battery detector that can signal when the input voltage falls below a preset threshold, which is particularly useful for battery-operated devices.

Another advantage of this regulator is its Burst Mode® operation, which significantly reduces quiescent current during light loads or standby, thus extending battery life in portable applications. The LTC1174HVCN8-3.3#PBF also features a shutdown mode that reduces the supply current to 10μA, providing further power conservation when the device is not in active use.

Engineers will appreciate the ease of use provided by the LTC1174HVCN8-3.3#PBF. With minimal external components required, this regulator allows for a compact and cost-effective power solution. The device's robust design and comprehensive feature set make it well-suited for a variety of applications, including portable computers, handheld instruments, and other portable devices that require efficient power management.

In summary, the LTC1174HVCN8-3.3#PBF from Analog Devices Inc. is a versatile and efficient step-down switching regulator that offers a fixed 3.3V output, high efficiency, protective features, and low-power operation modes, making it an excellent choice for designers looking to optimize power consumption in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess