EN
  • EN
  • DE

LTC2844IG#TRPBF

Part No LTC2844IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 4/4 Transceiver Full Multiprotocol 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC2844
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879401-LTC2844IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2844IG#TRPBF CAD Model

Description

Analog Devices Inc. LTC2844IG#TRPBF Overview

The LTC2844IG#TRPBF is a high-performance, industrial-grade quadruple transceiver from Analog Devices Inc., designed to provide robust communication capabilities for a variety of applications. This integrated circuit is part of the LTC284x family and is specifically tailored for balanced transmission lines, making it an ideal choice for systems that require reliable data transfer over long distances and in electrically noisy environments.

Key Features

  • Interface Type: The device supports the RS422 and RS485 communication standards, which are widely recognized for their differential signaling that enhances noise immunity.
  • Number of Drivers/Receivers: The LTC2844IG#TRPBF comes with four drivers and four receivers, offering a flexible solution for interfacing multiple peripherals in complex systems.
  • Supply Voltage: It operates over a supply voltage range of 4.5V to 5.5V, making it compatible with a variety of digital systems and ensuring stable performance.
  • Operating Temperature: The device is rated for an industrial temperature range of -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Mounting Type: This component is available in a surface-mount package, facilitating easy integration into PCB designs and contributing to a compact system footprint.
  • Package/Case: It is housed in a 20-SSOP (0.209", 5.30mm Width) package, which provides a balance between space-saving and ease of handling during manufacturing.

Applications

With its robust feature set, the LTC2844IG#TRPBF is suitable for a diverse array of applications, including:

  • Industrial control systems
  • Networked communication systems
  • Data acquisition systems
  • Factory automation
  • Security systems
  • Building automation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2844IG#TRPBF is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from industrial components. The use of a tape and reel packaging format (indicated by the TRPBF suffix) also facilitates automated assembly processes, ensuring consistent placement and soldering across large production runs.

In summary, the LTC2844IG#TRPBF from Analog Devices Inc. is a versatile and reliable transceiver solution, perfect for ensuring uninterrupted communication in demanding industrial environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess