EN
  • EN
  • DE

LTC3769EFE#TRPBF

Part No LTC3769EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 20-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LTC3769
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3769EFE#TRPBFCT, LTC3769EFE#TRPBF-ND, 505-LTC3769EFE#TRPBFTR, 505-LTC3769EFE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879700-LTC3769EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3769EFE#TRPBF CAD Model

Description

The LTC3769EFE#TRPBF is a versatile and robust DC/DC controller designed by Analog Devices Inc., a leader in high-performance analog technology. This controller is engineered to manage and convert power in a wide array of electronics, making it an ideal choice for demanding applications in the industrial, automotive, and telecommunications sectors.

Key Features

  • Wide Input Voltage Range: The LTC3769 can operate with an input voltage range from 4.5V to 60V, making it suitable for a variety of supply voltages and capable of handling high-voltage scenarios.
  • Adjustable Output Voltage: This device supports an output voltage range that can be set from 0.8V to as high as 60V, providing flexibility for different voltage requirements.
  • Powerful Performance: It features a powerful design with a strong gate driver capable of driving N-channel MOSFETs, ensuring efficient power conversion and delivery.
  • Multiple Regulation Modes: The LTC3769 includes both voltage mode and current mode control, offering precision and stability in various operating conditions.
  • Low Shutdown Current: The quiescent current in shutdown mode is minimal, which is critical for power-sensitive applications.
  • Robust Protection Features: It comes with comprehensive protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system under extreme conditions.
  • Thermal Management: The LTC3769 is available in a thermally efficient TSSOP-20 package, ensuring reliable operation even at higher temperatures.

Applications

The LTC3769EFE#TRPBF is well-suited for a variety of applications, including:

  • Power distribution systems
  • Automotive and heavy equipment
  • Industrial power supplies
  • Telecommunications infrastructure
  • High-density distributed power systems

With its high performance and adaptability, the LTC3769EFE#TRPBF from Analog Devices Inc. is a top choice for designers who require a reliable and efficient power management solution for their high-end applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4782 $53.9128
8+ $12.6087 $100.8696
13+ $12.1739 $158.2607
18+ $11.3043 $203.4774
23+ $10.8696 $250.0008
29+ $10.4348 $302.6092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess