EN
  • EN
  • DE

LTM4630EY-1A#PBF

Part No LTM4630EY-1A#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-1.8V 0.6-1.8V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 1.8V 0.6 ~ 1.8V - 18A, 18A 4.5V - 15V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 144-BBGA Module
Case / Package 144-BGA (16x16)
Family Name LTM4630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924510-LTM4630EY-1A#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4630EY-1A#PBF CAD Model

Description

Product Overview: LTM4630EY-1A#PBF

The LTM4630EY-1A#PBF is a high-performance, dual 18A or single 36A step-down µModule (micromodule) regulator from Analog Devices Inc. This advanced power solution integrates top and bottom MOSFETs, inductors, and supporting components within a compact, encapsulated package. Designed to deliver precise voltage regulation and high efficiency, the LTM4630EY-1A#PBF is an ideal choice for telecommunications, datacom infrastructure, and advanced computing systems.

Key Features

  • High Efficiency: The device features high-efficiency synchronous step-down switching regulators with fast transient response, ensuring stable operation under varying load conditions.
  • Dual or Single Output: It can be configured to provide two independent 18A outputs or one high-current 36A output, offering design flexibility for different power needs.
  • Wide Input Voltage Range: The input voltage range of 4.5V to 15V supports a variety of supply voltages, making it versatile for different system architectures.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 1.8V, which can be set via an external resistor, allowing precise voltage regulation tailored to specific applications.
  • Integrated Components: With integrated inductors and MOSFETs, the module simplifies the design process, reduces external component count, and saves board space.
  • Robust Thermal Performance: The LTM4630EY-1A#PBF comes in a thermally enhanced, high-density BGA package, providing excellent thermal performance for reliable operation in harsh environments.

Applications

The LTM4630EY-1A#PBF is suitable for a wide range of applications, including but not limited to:

  • Advanced Computing Systems
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • High-Density Distributed Power Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high-quality and reliable products. The LTM4630EY-1A#PBF is no exception, as it adheres to stringent industry standards for performance and durability. With over-voltage, over-current, and over-temperature protection features, this µModule regulator ensures safe operation and longevity in demanding applications.

Whether you're designing an enterprise-grade server, a high-speed network switch, or a sophisticated industrial platform, the LTM4630EY-1A#PBF offers a compact, efficient, and versatile power management solution that can meet the rigorous demands of today's advanced electronic systems.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2201 $71.2201
2+ $68.9944 $137.9888
3+ $66.7688 $200.3064
4+ $64.5432 $258.1728
6+ $57.8663 $347.1978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess