EN
  • EN
  • DE

MT47H256M8HG-25:C

Part No MT47H256M8HG-25:C
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-800 256Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941801-MT47H256M8HG-25:C
Ultra Librarian 3D Model Ultra Librarian MT47H256M8HG-25:C CAD Model

Description

The MT47H256M8HG-25:C is a high-speed DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It's designed to provide a large memory capacity with fast data transfer rates, making it suitable for a variety of applications where performance is crucial. The '25' in the part number typically indicates a clock cycle time of 2.5 ns, signifying its speed grade.

Applications

  • Graphics cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • Gaming consoles: Provides the necessary memory bandwidth for running complex game environments and textures.
  • High-performance computing: Employed in servers and workstations for demanding applications such as scientific simulations and data analysis.
  • Networking equipment: Utilized in routers, switches, and other networking devices to buffer data and manage network traffic.
  • Embedded systems: Integrated into embedded systems requiring high-speed memory, such as industrial control systems and medical devices.

Features

  • High-speed data transfer: DDR2 technology allows for faster data transfer rates compared to previous generations of SDRAM.
  • Large memory capacity: 256Mb density allows for storing significant amounts of data.
  • Double data rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • On-chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization between the clock signal and data signals.
  • RoHS compliant: Meets environmental regulations regarding the use of hazardous substances.

Benefits

  • Improved system performance: Faster memory access speeds contribute to overall system performance improvements.
  • Increased bandwidth: Higher bandwidth allows for processing more data in a given time period.
  • Reduced latency: Lower latency results in quicker response times for memory operations.
  • Enhanced graphics capabilities: Improves the performance of graphics-intensive applications.
  • Reliable operation: Micron's reputation for quality ensures reliable performance in demanding environments.

Additional Details

The MT47H256M8HG-25:C operates at a voltage of 1.8V and is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) format. It adheres to the JEDEC standards for DDR2 SDRAM. Further specifications, such as timing parameters (CAS latency, RAS-to-CAS delay, etc.) and power consumption, can be found in the official Micron datasheet for this part number. This memory chip is commonly used in devices that require substantial memory and high processing speed.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess