EN
  • EN
  • DE

ADM1816-20ARTZ-RL7

Part No ADM1816-20ARTZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 2.55V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.55V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 077541-ADM1816-20ARTZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1816-20ARTZ-RL7 CAD Model

Description

Product Overview

The ADM1816-20ARTZ-RL7 is a high-quality supervisory circuit from Analog Devices Inc., designed to monitor power supplies in microprocessor systems. It provides a precise, factory-trimmed threshold voltage for accurate monitoring, ensuring that your system operates within safe voltage levels. This component is an essential tool for system reliability and is widely used in a variety of applications, including computers, controllers, and intelligent instruments.

Key Features

  • Voltage Threshold Precision: The ADM1816-20ARTZ-RL7 offers a precise voltage threshold of 2.0V, which is factory set, providing reliable and consistent performance for monitoring system voltages.
  • Reset Timeout: It features an adjustable reset timeout that ensures the system has sufficient time to stabilize before it resumes operation after a voltage fault condition.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is an excellent choice for power-sensitive applications, helping to extend the battery life of portable devices.
  • High Accuracy: The device boasts high accuracy in monitoring voltage levels, which is critical for preventing data corruption and hardware damage due to improper power levels.
  • Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for use in environments with varying temperature conditions.
  • Packaging: The component comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • RoHS Compliant: The ADM1816-20ARTZ-RL7 is RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Applications

The versatility of the ADM1816-20ARTZ-RL7 makes it an excellent choice for a wide range of applications. It is particularly useful in:

  • Microprocessor/ Microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems
  • Communication devices
  • Data storage systems

Ordering Information

The ADM1816-20ARTZ-RL7 supervisory circuit is available in reel packaging, facilitating easy integration into manufacturing processes. For ordering, it is identified by the specific part number ADM1816-20ARTZ-RL7, where the suffix indicates the packaging and temperature grade options.

With its robust design and precise monitoring capabilities, the ADM1816-20ARTZ-RL7 from Analog Devices Inc. is an essential component for ensuring the stability and performance of your electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4461 $51.3681
50+ $2.0071 $100.3550
78+ $1.9444 $151.6632
107+ $1.8817 $201.3419
138+ $1.8189 $251.0082
184+ $1.6308 $300.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,334 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess