EN
  • EN
  • DE

LTC1821AIGW#PBF

Part No LTC1821AIGW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC1821 - 16-Bit, Ultra Precise, Fast Settling VOUT DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1.5 µA
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of Pins 36
Output Type Voltage
Packaging Bulk
Resolution 2 B
RoHS Compliant
Schedule B 8542390000, 8542390000
Settling Time 2 µs
Supply Type Single
Win Source Part Number 1072057-LTC1821AIGW#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1821AIGW#PBF CAD Model

Description

Analog Devices Inc. LTC1821AIGW#PBF Product Overview

The LTC1821AIGW#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the rigorous specifications required for industrial, communication, and high-end consumer applications. This precision DAC component offers a unique combination of features and capabilities, making it an ideal choice for systems requiring accurate data conversion with minimal error and noise.

Key Features

  • High Resolution: The LTC1821AIGW#PBF boasts a 16-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • Fast Settling Time: With a swift settling time, this DAC ensures quick response to changes in input data, which is critical for high-speed applications.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, helping to extend the life of battery-operated devices.
  • Wide Output Range: The DAC supports a wide range of output voltages, offering flexibility in various applications.
  • Monotonic Output: The device guarantees a monotonic output over the entire operating temperature range, ensuring reliable and predictable performance.
  • Stable Over Temperature: The LTC1821AIGW#PBF performs consistently across a broad range of temperatures, making it suitable for challenging environmental conditions.

Applications

The versatility of the LTC1821AIGW#PBF enables its use in a multitude of applications, including:

  • Automated Test Equipment (ATE)
  • Precision Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • High-End Audio Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC1821AIGW#PBF is no exception. It is manufactured with the highest standards to ensure it meets the stringent requirements of its users. The product is available in a 36-lead SSOP package, providing a compact footprint for space-constrained applications.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application circuits to aid in the integration of the LTC1821AIGW#PBF into their designs.

Overall, the LTC1821AIGW#PBF from Analog Devices Inc. represents a blend of precision, performance, and reliability, making it an exceptional choice for those seeking a high-quality DAC solution.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess