EN
  • EN
  • DE

IKCM15F60GAXKMA1

Part No IKCM15F60GAXKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IFPS MODULES / High Reliability Intelligent Power Modules IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series CIPOS
Type IGBT
Configuration 3 Phase
Current 15A
Voltage 600V
Voltage - Isolation 2000Vrms
Package 24-PowerDIP Module (1.028", 26.10mm)
Win Source Part Number 776729-IKCM15F60GAXKMA1
Popularity Medium
Supply and Demand Status Limited
Family Name IKCM15F60GA
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian IKCM15F60GAXKMA1 CAD Model

Description

The Infineon Technologies CIPOS series IGBT is a 3 phase 15A power module with a voltage rating of 600V and isolation voltage of 2000Vrms.

  • Voltage: 600V
  • Current: 15A
  • Isolation Voltage: 2000Vrms
  • Package: 24-PowerDIP Module (1.028", 26.10mm)
  • Halogen-Free: Yes
  • Family Name: IKCM15F60GA
  • Category: Discrete Semiconductor Products
  • Supply and Demand Status: Limited

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $27.6493
Fairchild/ON Semiconductor
MODULE SPM 600V 10A 3PH SPM27-JA
Lowest to $10.0855
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $12.5676

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6363 $53.1815
12+ $8.7273 $104.7276
18+ $8.4545 $152.1810
25+ $8.1818 $204.5450
32+ $7.9091 $253.0912
43+ $7.0909 $304.9087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess