EN
  • EN
  • DE

MAX4193ESA

Part No MAX4193ESA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR STEP UP SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) 2.4V
Voltage - Output (Max) 18V (Switch)
Current - Output 150mA (Switch)
Frequency - Switching 25kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX4193
Standard Package 61 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881737-MAX4193ESA
Ultra Librarian 3D Model Ultra Librarian MAX4193ESA CAD Model

Description

Maxim Integrated MAX4193ESA Precision, Low-Power, Rail-to-Rail Instrumentation Amplifier

The MAX4193ESA from Maxim Integrated is a high-performance instrumentation amplifier that offers precision, low power consumption, and rail-to-rail output swing. This device is designed to provide accurate signal amplification in a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered equipment.

The MAX4193ESA comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance in various environments.

Key Features:

  • Low Offset Voltage: The amplifier boasts a low input offset voltage, which minimizes error in signal processing, ensuring high accuracy in measurements.
  • Low Power Consumption: With a quiescent current of just 45µA, the MAX4193ESA is ideal for battery-powered and portable applications where power efficiency is critical.
  • Rail-to-Rail Output: The device can swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
  • High Gain Accuracy: The precision of the MAX4193ESA is enhanced by its high gain accuracy, making it suitable for applications that require precise signal amplification.
  • Single-Supply Operation: It operates from a single supply voltage ranging from +2.85V to +36V or from dual supplies of ±1.425V to ±18V, providing flexibility in various circuit designs.

Applications:

  • Medical instrumentation
  • Industrial process controls
  • Battery-powered systems
  • Portable data acquisition systems
  • Transducer amplifiers

The MAX4193ESA is optimized for differential signal amplification and is capable of rejecting high levels of common-mode noise, which is essential in noisy industrial environments. Its precision and low-power attributes make it an excellent choice for designers looking for a reliable solution to amplify low-level signals without compromising power efficiency.

With its combination of features, the MAX4193ESA from Maxim Integrated stands out as a versatile component for creating high-precision, energy-efficient electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess